The MSD7342-154MLC is a surface-mount common mode choke for power and signal line applications, offering both common- and differential-mode filtering in a single device. It has a maximum DIMENSIONS OF 7.5 mm × 7.5 mm × 4.6 mm and weighs 0.76 to 0.87 g. The component has 200 Vrms winding-to-winding isolation tested for one minute, a DC resistance of 1.35 ohms per winding, and a rated current of 0.34 A causing a 40°C temperature rise at ambient. Its common mode impedance is 121.2 kΩ at 5.2 MHz, and differential mode attenuation reaches -3 dB at 19 MHz. The part is rated for operation from -40°C to +85°C ambient, with a maximum part temperature of +125°C. It uses RoHS-compliant matte tin over nickel over phosphor bronze terminations and is packaged in 7″ reels of 250 units. It is qualified to AEC-Q200 and operates up to +85°C.
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD7342-154 MSD7342-154MLC | MSD7342-154 MSD7342-154MLC | MSD7342-154 MSD7342-154MLC |
| Product Name | MSD7342 Series Common Mode Chokes | MSD7342 Series Common Mode Chokes | MSD7342 Series Shielded Coupled Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke | Common Mode Choke; Power Choke; RF Choke | Power Choke |
| Inductance Range | 120 microH | 120 microH | 150 microH |
| DCR | 1.35 ohms | 1.35 ohms | 1.4 ohms |