The DFC7045-222RC is a miniature, low-profile automotive-grade common mode choke, 3.3 mm tall, designed for high-frequency noise attenuation in harsh environments. It has a ferrite core, RoHS-compliant tin over nickel over silver glass frit terminations, and weighs 0.53-0.54 g. The part is AEC-Q200 qualified with an operating ambient temperature range of -40°C to +125°C and a maximum part temperature of +140°C. It offers 2.2 µH common mode inductance at 100 kHz, 10 mΩ DCR, and 250 Ω impedance at 100 MHz, with an isolation rating of 1500 VDC / 1060 Vrms. The component supports three reflows at 260°C for 40 seconds each and has MSL 1 moisture sensitivity. It is supplied in tape and reel packaging with 500 parts per 7-inch reel or 2200 per 13-inch reel.
The DFC7045 Series automotive-grade common mode chokes feature a compact chip-style construction, manufactured with a highly automated process to ensure exceptional quality, reliability, and cost-effectiveness.
Optimized for high frequency common mode noise suppression, the DFC7045 offers a small footprint with high current capability, making it an excellent choice for EMI filtering in power lines.
Automotive-qualified
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DFC7045-222 DFC7045-222RC |
| Product Name | DFC7045 Series Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 2.2 microH |
| DCR | 0.0100 ohms |