The CMV3532-10516L is a through-hole common mode choke designed to suppress high-frequency common mode noise up to 30 MHz in power line circuits for consumer and industrial applications. It has a minimum inductance of 1000 µH per winding, a maximum DCR of 5.0 mΩ per winding, and handles an RMS current of 16 A with a 40°C temperature rise. The component provides 2500 Vrms isolation and operates within an ambient temperature range of -40°C to +85°C. The part uses a nanocrystalline core, measures 35 mm in length, 22 mm in width, and 32 mm in height, weighs 28.25 g, and is packaged 49 per tray. Maximum part temperature is +125°C. It is RoHS compliant with tin-silver-copper terminations and has MSL 1 moisture sensitivity rating.
Our CMH/CMV Series of common mode chokes enhance power system performance with high-current capability. Designed to minimize electromagnetic interference (EMI) and optimize power transmission efficiency, these robust components are ideal for consumer electronics and demanding industrial applications such as telecom amplifier, base station, motor drives, inverters and converters, etc.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | CMV3532-10516 |
| Product Name | CMH, CMV Series High Current TH Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | See table above |
| Application | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 1000 microH |