The MSD7342-273MLC is a common mode choke in the MSD7342 series, designed for both power line and signal line applications with integrated common- and differential-mode filtering. It measures 7.5 mm square and 4.6 mm high, with a 200 Vrms winding-to-winding isolation rating and RoHS-compliant matte tin over nickel over phosphor bronze terminations. The device has a nominal inductance of 27 µH per winding, a maximum DC resistance of 0.25 Ω per winding, and an Irms current of 0.79 A at a 40°C temperature rise from 25°C ambient. Its common mode impedance is 25.63 kΩ at 14 MHz, with a differential mode cutoff frequency of 42 MHz. The part operates from -40°C to +85°C ambient with a maximum part temperature of +125°C and is packaged on a 7-inch reel with EIA-481 embossed plastic tape. The series meets AEC-Q200 and operates up to +85°C ambient with a 40°C temperature rise.
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD7342-273 MSD7342-273MLC | MSD7342-273 MSD7342-273MLC | MSD7342-273 MSD7342-273MLC |
| Product Name | MSD7342 Series Common Mode Chokes | MSD7342 Series Shielded Coupled Power Inductors | MSD7342 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke | Power Choke | Common Mode Choke; RF Choke |
| Inductance Range | 22 microH | 27 microH | 22 microH |
| DCR | 0.2500 ohms | 0.2500 ohms | 0.2500 ohms |