The MSD7342-332MLC is a common mode choke for power and signal line applications, combining common- and differential-mode filtering in a single 7.5 mm square, 4.6 mm high package with RoHS-compliant matte tin terminations. It provides 200 Vrms one-minute winding-to-winding isolation and operates from -40°C to +85°C ambient with a maximum part temperature of +125°C. Each winding has 3.3 µH inductance, a maximum DCR of 0.037 Ω, and an Irms current rating of 2.05 A at a 40°C rise. The differential mode cutoff frequency is 70 MHz, and the common mode impedance is 3.86 kΩ at 50 MHz. It is tape-reel packaged in EIA-481 embossed plastic tape, 250 per 7-inch reel, and meets MSL 1 moisture sensitivity. The part is AEC-qualified and rated for operation up to +85°C.
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD7342-332 MSD7342-332MLC | MSD7342-332 MSD7342-332MLC | MSD7342-332 MSD7342-332MLC |
| Product Name | MSD7342 Series Common Mode Chokes | MSD7342 Series Common Mode Chokes | MSD7342 Series Shielded Coupled Power Inductors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Common Mode Choke; Power Choke; RF Choke | Common Mode Choke; RF Choke | Power Choke |
| Inductance Range | 2.6 microH | 2.6 microH | 3.3 microH |
| DCR | 0.0370 ohms | 0.0370 ohms | 0.0370 ohms |