Inductor Power Shielded Wirewound 1500uH 20% 100KHz Ferrite 0.26A 4.6Ohm DCR 2424 Automotive T/R Product overview: LPS6235-155MRC from COILCRAFT is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 1500uH, 100KHz, 0.26A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, 1500uH, 100KHz, 0.26A, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LPS6235-155MRC can be used for catalog matching and distributor lookup.
Win Source Part Number: 991416-LPS6235-155MR
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LPS6235
Package: Strip
Shielding: Shielded
Inductance: 1.5 mH
Height - Seated (Max): 0.138" (3.50mm)
Standard Package: 1
Mounting: SMD (SMT)
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 1.9MHz
Package / Case: Nonstandard
DC Resistance (DCR): 4.6Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.244" L x 0.244" W (6.20mm x 6.20mm)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 260 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Mfr: COILCRAFT
Other Names: 2457-LPS6235-155MRC
Current - Saturation (Isat): 140mA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LPS6235-155MRC | 991416-LPS6235-155MRC |
| Product Name | Automotive 1500uH 100KHz 0.26A Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Inductance Tolerance | 20 (+/- %) | |
| Standards and Certifications | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Technology | Standard |