Coilcraft, Inc. Inductors, Coils, Chokes - Fixed Inductors MSS1278-684KLD

Description
Manufacturer: Coilcraft Win Source Part Number: 1327947-MSS1278-684K LD Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Strip Shielding: Shielded Size / Dimension: 0.484" L x 0.484" W (12.30mm x 12.30mm) Inductance: 680 µH Height - Seated (Max): 0.317" (8.05mm) Standard Package: 1 Mounting: Surface Mount Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 1.7MHz DC Resistance (DCR): 1.162Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Other Part Number: 2457-MSS1278-684KLD Current - Saturation (Isat): 1.38A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Coilcraft Win Source Part Number: 1327947-MSS1278-684K LD Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Strip Shielding: Shielded Size / Dimension: 0.484" L x 0.484" W (12.30mm x 12.30mm) Inductance: 680 µH Height - Seated (Max): 0.317" (8.05mm) Standard Package: 1 Mounting: Surface Mount Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 1.7MHz DC Resistance (DCR): 1.162Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Other Part Number: 2457-MSS1278-684KLD Current - Saturation (Isat): 1.38A RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors, Coils, Chokes - Fixed Inductors - 1327947-MSS1278-684KLD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327947-MSS1278-684KLD
Inductors, Coils, Chokes - Fixed Inductors 1327947-MSS1278-684KLD
Manufacturer: Coilcraft Win Source Part Number: 1327947-MSS1278-684K LD Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Strip Shielding: Shielded Size / Dimension: 0.484" L x 0.484" W (12.30mm x 12.30mm) Inductance: 680 µH Height - Seated (Max): 0.317" (8.05mm) Standard Package: 1 Mounting: Surface Mount Ratings: AEC-Q200 Material - Core: Ferrite Frequency - Self Resonant: 1.7MHz DC Resistance (DCR): 1.162Ohm Max Temperature Range - Operating: -40°C ~ 125°C Case / Package: Nonstandard Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) Current Rating (Amps): 750 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected Other Part Number: 2457-MSS1278-684KLD Current - Saturation (Isat): 1.38A RoHS Status: ROHS3 Compliant

Manufacturer: Coilcraft
Win Source Part Number: 1327947-MSS1278-684KLD
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Strip
Shielding: Shielded
Size / Dimension: 0.484" L x 0.484" W (12.30mm x 12.30mm)
Inductance: 680 µH
Height - Seated (Max): 0.317" (8.05mm)
Standard Package: 1
Mounting: Surface Mount
Ratings: AEC-Q200
Material - Core: Ferrite
Frequency - Self Resonant: 1.7MHz
DC Resistance (DCR): 1.162Ohm Max
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: Nonstandard
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
Current Rating (Amps): 750 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
Other Part Number: 2457-MSS1278-684KLD
Current - Saturation (Isat): 1.38A
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1327947-MSS1278-684KLD
Product Name Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - FIT106-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Inductor and Choke - 71-KQ0805TE68NJ - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
View Details
2 suppliers
200uH 2A Inductor and Choke - 839-DSO1-25-0002 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-9N8 0402DC-9N8XJRW , 0402DC-9N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details