Coilcraft, Inc. MSD1260 Series Common Mode Chokes MSD1260-333 MSD1260-333MLD

Description
Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 180 MHz differential mode cutoff frequency 500 Vrms, one minute winding-to-winding isolation AEC-Q200 Grade 3 (−40°C to +85°C) Refer to Designing Common Mode Filters for design guidance.
Request a Quote
Description
Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 180 MHz differential mode cutoff frequency 500 Vrms, one minute winding-to-winding isolation AEC-Q200 Grade 3 (−40°C to +85°C) Refer to Designing Common Mode Filters for design guidance.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MSD1260-333 and MSD1260-333MLD are common mode chokes designed for both power line and signal line applications. They feature a compact size of 12.3 mm square and a height of 6.0 mm, making them suitable for space-constrained designs. The chokes provide common mode and differential mode filtering in a single device, with a differential mode cutoff frequency of up to 180 MHz. They are constructed with a ferrite core and have a winding-to-winding isolation rating of 500 Vrms for one minute. The operating temperature range is from -40°C to +85°C, with a maximum part temperature of +125°C. The MSD1260-333 has an inductance of 28.87 µH and a maximum DCR of 0.134 Ohms. These components are RoHS compliant and are packaged in tape and reel format for ease of handling in automated assembly processes.

Datasheet Summary
Powered by GS/AI

The MSD1260-333 and MSD1260-333MLD are common mode chokes designed for both power line and signal line applications. They feature a compact size of 12.3 mm square and a height of 6.0 mm, making them suitable for space-constrained designs. The chokes provide common mode and differential mode filtering in a single device, with a differential mode cutoff frequency of up to 180 MHz. They are constructed with a ferrite core and have a winding-to-winding isolation rating of 500 Vrms for one minute. The operating temperature range is from -40°C to +85°C, with a maximum part temperature of +125°C. The MSD1260-333 has an inductance of 28.87 µH and a maximum DCR of 0.134 Ohms. These components are RoHS compliant and are packaged in tape and reel format for ease of handling in automated assembly processes.

Suppliers

Company
Product
Description
Supplier Links
MSD1260 Series Common Mode Chokes - MSD1260-333 MSD1260-333MLD - Coilcraft, Inc.
Cary, IL, USA
MSD1260 Series Common Mode Chokes
MSD1260-333 MSD1260-333MLD
MSD1260 Series Common Mode Chokes MSD1260-333 MSD1260-333MLD
Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 180 MHz differential mode cutoff frequency 500 Vrms, one minute winding-to-winding isolation AEC-Q200 Grade 3 (−40°C to +85°C) Refer to Designing Common Mode Filters for design guidance.

Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.

  • Common mode and differential mode filtering in a single device
  • Ideal for use in both power line and signal line applications
  • Up to 180 MHz differential mode cutoff frequency
  • 500 Vrms, one minute winding-to-winding isolation
  • AEC-Q200 Grade 3 (−40°C to +85°C)

Refer to Designing Common Mode Filters for design guidance.

Supplier's Site Datasheet
MSD1260 Series Shielded Coupled Power Inductors - MSD1260-333 MSD1260-333MLD - Coilcraft, Inc.
Cary, IL, USA
MSD1260 Series Shielded Coupled Power Inductors
MSD1260-333 MSD1260-333MLD
MSD1260 Series Shielded Coupled Power Inductors MSD1260-333 MSD1260-333MLD
Coilcraft's MSD1260 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications. Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications Magnetic shielding allows high-density mounting Tight winding coupling Industry standard footprint AEC-Q200 Grade 3 (−40°C to +85°C) See Selecting inductors for SEPIC (move to resources)

Coilcraft's MSD1260 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.


  • Ideal for Flyback, SEPIC, Ćuk, Zeta and other applications
  • Magnetic shielding allows high-density mounting
  • Tight winding coupling
  • Industry standard footprint
  • AEC-Q200 Grade 3 (−40°C to +85°C)

See Selecting inductors for SEPIC (move to resources)

Supplier's Site Datasheet
MSD1260 Series Common Mode Chokes - MSD1260-333 MSD1260-333MLD - Coilcraft, Inc.
Cary, IL, USA
MSD1260 Series Common Mode Chokes
MSD1260-333 MSD1260-333MLD
MSD1260 Series Common Mode Chokes MSD1260-333 MSD1260-333MLD
Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation. Common mode and differential mode filtering in a single device Ideal for use in both power line and signal line applications Up to 180 MHz differential mode cutoff frequency 500 Vrms, one minute winding-to-winding isolation AEC-Q200 Grade 3 (−40°C to +85°C) Refer to Designing Common Mode Filters for design guidance.

Our MSD1260 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 500 Vrms, one minute winding-to-winding isolation.

  • Common mode and differential mode filtering in a single device
  • Ideal for use in both power line and signal line applications
  • Up to 180 MHz differential mode cutoff frequency
  • 500 Vrms, one minute winding-to-winding isolation
  • AEC-Q200 Grade 3 (−40°C to +85°C)

Refer to Designing Common Mode Filters for design guidance.

Supplier's Site Datasheet

Technical Specifications

  Coilcraft, Inc. Coilcraft, Inc. Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number MSD1260-333 MSD1260-333MLD MSD1260-333 MSD1260-333MLD MSD1260-333 MSD1260-333MLD
Product Name MSD1260 Series Common Mode Chokes MSD1260 Series Shielded Coupled Power Inductors MSD1260 Series Common Mode Chokes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite Ferrite; Ferrite Ferrite; Ferrite
Application Common Mode Choke; Power Choke; RF Choke Power Choke Common Mode Choke; RF Choke
Inductance Range 26 microH 33 microH 26 microH
DCR 0.1340 ohms 0.1300 ohms 0.1340 ohms
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz Inductor and Choke - 71-0402CS-9N5XGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
Automotive 0.27uH 1.3KOhm 7.9MHz Inductor and Choke - 71-0402DF-271XJRW - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Tolerance 5 (+/- %)
Standards and Certifications RoHS
View Details
3 suppliers
016008C (0402) Ceramic Chip Inductors - 016008C-24N 016008C-24NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-11N 0201HT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details