The DFT7160-225B and DFT7160-225BLC are surface-mount EMI filters with a current-compensated ring core double choke design, providing common mode noise attenuation for data lines. They feature a compact footprint under 5 mm in height, 250 Vrms one-minute isolation between windings, and operate over an ambient temperature range of -40°C to +85°C with a maximum part temperature of +105°C. The part has a DCR of 0.500 Ω per winding, an Irms current rating of 600 mA, and a common mode inductance of 2.2 mH. It meets AEC-Q200 and RoHS standards, is packaged in tape and reel, and is rated for MSL 1. The common mode impedance is 6.66 kΩ at 4.7 MHz.
Our DFT7160 Series EMI filters are current-compensated ring core double chokes that provide exceptional common mode noise attenuation in general dataline applications. They feature a compact footprint and are less than 5 mm tall.
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | DFT7160-225B DFT7160-225BLC |
| Product Name | DFT7160 Series Data Line EMI Filters |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite |
| Application | Common Mode Choke; RF Choke |
| Inductance Range | 1500 microH |
| DCR | 0.5000 ohms |