Coilcraft, Inc. M12xx / M1312 Inductors for Motorola MC2833 IC M1284-A

Description
International 7 mm packaging Plated brass shield cans provide integral shielding and mounting stability Precision molded slotted bobbins assure tight tolerance and high stability Ferrite tuning cores with slotted hole for easy, positive adjustment Tune with our handy 3-in-1 "TriTuner" tuning wrench
Request a Quote
Description
International 7 mm packaging Plated brass shield cans provide integral shielding and mounting stability Precision molded slotted bobbins assure tight tolerance and high stability Ferrite tuning cores with slotted hole for easy, positive adjustment Tune with our handy 3-in-1 "TriTuner" tuning wrench
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cary, IL, USA
M12xx / M1312 Inductors for Motorola MC2833 IC
M1284-A
M12xx / M1312 Inductors for Motorola MC2833 IC M1284-A
International 7 mm packaging Plated brass shield cans provide integral shielding and mounting stability Precision molded slotted bobbins assure tight tolerance and high stability Ferrite tuning cores with slotted hole for easy, positive adjustment Tune with our handy 3-in-1 "TriTuner" tuning wrench
  • International 7 mm packaging
  • Plated brass shield cans provide integral shielding and mounting stability
  • Precision molded slotted bobbins assure tight tolerance and high stability
  • Ferrite tuning cores with slotted hole for easy, positive adjustment
  • Tune with our handy 3-in-1 "TriTuner" tuning wrench
Supplier's Site

Technical Specifications

  Coilcraft, Inc.
Product Category Inductors, Coils, and Chokes
Product Number M1284-A
Product Name M12xx / M1312 Inductors for Motorola MC2833 IC
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

0402DF Ferrite Chip Inductors - 0402DF-200 0402DF-200XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Fixed Inductors - 0201DS-3N9XJEW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N0 0302CS-3N0XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
0402FL Low Profile Chip Inductors - 0402FL-561 0402FL-561XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details