Coilcraft, Inc. Datasheets for RF Inductors
RF inductors are special inductors designed to be used in radio frequency (RF) and microwave applications.
RF Inductors: Learn more
| Product Name | Notes |
|---|---|
| Coilcraft 0805RB Series wirewound beads are an excellent choice to isolate AC noise from DC bias or DC power injection lines in baseband RF amplifier circuits. They provide superior performance... | |
| Coilcraft 0806SQ, 0807SQ, 0908SQ Series square air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. | |
| Coilcraft 1111SQ Series square air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As their... | |
| Consider the 1008CT or 1008HT series for new designs. Inductance values from 10 nH to 1000 nH (tolerances as low as 1%) High Q compared to non-wirewound inductors, especially at... | |
| Our 0805HP Series of wirewound ceramic chip inductors have the highest Q factors in an 0805 size. Excellent current handling, high SRF, low DCR, and tight tolerances ( ±2% for... | |
| Our 0805HQ Series improves on the original 0805CS Series with even higher Q, higher current handling, and much lower DCR. The ceramic construction provides high self-resonant frequencies – up to... | |
| Our 0805HT Series wirewound ceramic chip inductors have the lowest height of any of our 0805 inductors – only 0.035" high. They have exceptionally high Q for thier low height... | |
| Our 0805LS Series wirewound chip inductors have a ferrite-ceramic core construction that gives higher current handling and lower DCR in an 0805 chip size. Inductance values range from 78 nH... | |
| Our 0805LS Series wirewound ferrite beads feature a ferrite core construction for high current handing and low DCR. Impedance ranges from 48 Ohms to 7760 Ohms at 100 MHz, and... | |
| Our 0805USB Series was designed for common mode noise suppression in high-speed differential signal lines (USB2.0, IEEE1394, and LVDS) and provide up to 3.4 GHz differential mode 3 dB cutoff... | |
| Our 0805USBF Series common mode chokes are great for noise suppression in ultra-high-speed signal lines (USB 3.x, HDMI 2.0, HDBaseT™, DisplayPort, DVI, etc.) and in high-speed differential signal lines (USB... | |
| Our 0805USBN Series low-profile common mode chokes are great for noise suppression in ultra-high-speed signal lines (USB 3.x, HDMI 2.0, HDBaseT™, DisplayPort, DVI, etc.) and in high-speed differential signal lines... | |
| Our 0906/1606 Series Micro Spring™ air core inductors have extremely high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As... | |
| Our 1008AF Series wirewound ferrite beads feature heavy guage wire for high current handling. These are great for RF signal isolation and power supply filtering applications. This high-impedance series covers... | |
| Our 1008AF Series wirewound inductors feature ferrite core construction and heavy gauge wire for high current handling and broadband filtering. This series covers inductance values from 0.9 uH to 10... | |
| Our 1008CS is the original 1008-size wirewound chip inductor series and features high Q factors vs non-wirewound inductors of the same size. 1008CS Series is available in a wide range... | |
| Our 1008CT low profile wirewound chip inductors are only 0.050" high and include non-standard values. They feature exceptionally high Q factor compared to non-wirewound inductors of the same size and... | |
| Our 1008HQ series of wirewound chip inductors has very high Q factors for the 1008 size. They also feature excellent current handling, low DC resistance for highest efficiency, and very... | |
| Our 1008LS Series wirewound chip inductors have a ferrite-ceramic core construction that gives higher current handling and lower DCR in an 1008 (2520) chip size. Inductance values range from 1... | |
| Our 1008LS Series wirewound ferrite beads have a ferrite core construction that achieves high current handing and low DCR. Impedance ranges from 64 Ohms to 7500 Ohms at 10 MHz,... | |
| Our 1206CS Series wirewound chip inductors come in a wide range of values and have exceptionally high Q factors compared to non-wirewound inductors. The ceramic construction gives the highest possible... | |
| Our 1206USB Series was designed for common mode noise suppression in high-speed differential signal lines (USB2.0, IEEE1394, and LVDS) for up to 2.7 GHz differential mode 3 dB cutoff frequency. | |
| Our 1210CAN Series filters a broad frequency range of common mode noise with 50% lower DCR and higher current handling than other CANbus chokes in the market. They are designed... | |
| Our 132-xxSM Series Maxi Spring™ air core inductors have exceptionaly high Q factors and very tight inductance tolerances, making them suitable for narrowband RF amplifier matching and tuning applications. As... | |
| Our VS high-current, high-power air core inductors can handle up to 57 Amps with no core loss. Their size results in excellent Q factors – up to 230 at 400... | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0807SQ-10N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0807SQ-11N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0807SQ-14N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0807SQ-17N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0807SQ-22N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0807SQ-6N9 | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-12N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-14N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-17N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-22N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-23N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-25N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-27N | |
| RF // Air-Core-Inductors // 0806SQ-0807SQ-0908SQ // 0908SQ-8N1 | |
| RF // Air-Core-Inductors // 1010VS-1212VS-2014VS // 1212VS-111 | |
| RF // Air-Core-Inductors // 1010VS-1212VS-2014VS // 1212VS-22N | |
| RF // Air-Core-Inductors // 1010VS-1212VS-2014VS // 1212VS-42N | |
| RF // Air-Core-Inductors // 1010VS-1212VS-2014VS // 1212VS-66N | |
| RF // Air-Core-Inductors // 1010VS-1212VS-2014VS // 1212VS-90N | |
| The 0805PB Series offers exceptional impedance performance and extremely lower DCR that is optimized for high-frequency noise suppression on high current power supply lines, providing superior performance than traditional multilayer... | |
| The 1210ETH common mode choke series is optimized for Single Pair Ethernet (SPE), with dedicated values for 100BASE-T1 and 10BASE-T1S. Supporting PoDL for power and data over the same pair,... | |
| With a maximum height of only 0.045 inches, our 1008HT Series has the lowest profile of all our 1008-sized chip inductors. Available in a wide range of standard values, these... | |
| Ceramic construction for high self resonance Excellent current carrying capacity for their size Need parts for space, military or other critical applications? See Coilcraft ST336RAE Series | |
| Optimized for AEC-Q200 power over coax (PoC) applications Small size to reduce board area of overall system solutions AEC-Q200 Grade 1 (−40°C to +125°C) High impedance (≥ 1kOhm) maintained over... | |
| Optimized for AEC-Q200 power over coax (PoC) applications Small size to reduce board area of overall system solutions Board area is only 3.87mm 2 AEC-Q200 Grade 1 (−40°C to +125°C)... | |
| Small size to minimize the board area of overall system solutions, with a low profile of only 2.5 mm High impedance (≥ 1kOhm) maintained over a wide band frequency range... | |
| Small size to reduce board area of overall system solutions, with a low profile of only 2.0 mm High impedance (≥ 1kOhm) maintained over a wide band frequency range to... | |
| These high Q parts have a 5% inductance tolerance Precision insert molding ensures constant winding pitch RoHS-compliant. Matte tin over copper (132-01 through 132-06), Tin-silver over copper (132-07 through 132-20). |
| << Prev | Next >> |