The MSD7342-824MLC is a shielded coupled inductor from the MSD7342 series, designed for flyback, SEPIC, and multi-output buck applications. It has an inductance of 82 µH ±20% per winding, a DC resistance of 0.680 Ω max per winding, and a saturation current of 0.90 A at 10% inductance drop with both windings energized. Coupling coefficient is greater than 0.99, with 200 Vrms winding-to-winding isolation. The part is rated for operation from -40°C to +85°C ambient, with a maximum part temperature of +125°C. It features a surface mount package measuring 7.5 mm × 7.5 mm × 4.6 mm, with a 16 mm wide EIA-481 embossed plastic tape reel. Termination is RoHS compliant matte tin over nickel over phos bronze. The series meets AEC-Q200 Grade 3 qualification for automotive applications.
Coilcraft's MSD7342 Series of 1:1 coupled power inductors feature magnetic shielding for compact packaging and tight winding-to-winding coupling. They are ideal for Flyback, SEPIC, Ćuk, Zeta and other applications.
Need parts for space, military or other critical applications? See Coilcraft CPS 526PND series
See Selecting inductors for SEPIC
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
Our MSD7342 Series common mode chokes provide both common mode and differential mode filtering in a single device. They are ideal for use in both power line and signal line applications, providing 200 Vrms, one minute winding-to-winding isolation.
Refer to Designing Common Mode Filters for design guidance.
Need parts for space, military or other critical applications?
See Coilcraft ST526PND Series
| Coilcraft, Inc. | Coilcraft, Inc. | Coilcraft, Inc. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | MSD7342-824 MSD7342-824MLC | MSD7342-824 MSD7342-824MLC | MSD7342-824 MSD7342-824MLC |
| Product Name | MSD7342 Series Shielded Coupled Power Inductors | MSD7342 Series Common Mode Chokes | MSD7342 Series Common Mode Chokes |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Core Material | Ferrite; Ferrite | Ferrite; Ferrite | Ferrite; Ferrite |
| Application | Power Choke | Common Mode Choke; RF Choke | Common Mode Choke; Power Choke; RF Choke |
| Inductance Range | 820 microH | 656 microH | 656 microH |
| DCR | 6.8 ohms | 6.8 ohms | 6.8 ohms |