Limit Switches Limit Switch ML Limit switch
SWITCH SNAP ACTION SPDT 20A 120V
LIMIT SWITCH, 20 AMP @ 120, 240 & 600 VAC, 3/4 HP - 120 VAC, 1-1/2 HP - 240 VAC. FREE 2 YEAR RADWELL WARRANTY
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Rotary Limit Switches | Rotary Limit Switches | Limit Switches | Linear Limit Switches | Linear Limit Switches |
| Product Number | 51ML2 | 480-4286-ND | 51ML2 | 51ML2 | 64859722 |
| Product Name | Limit Switches | Limit Switches | Limit Switches | Switches - Limit Switches | Limit Switch |
| Contact Type | Momentary Contact | ||||
| Switch Configuration | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | ||
| Actuator Type | Standard Roller | ||||
| Connections | Screw Terminal; Screw Terminal | ||||
| Maximum Current Rating | 0.5000 to 20 amps | 20 amps | 20 amps | 20 amps |