DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 450 500 550 600 650 700 710 720 730 740 750 760 770 771 772 773 774 775 776 777 778 779 780 781 782 790 800 810 820 830 840 850 900 950 1000 1050 1100 1500 1569
Product Name Notes
"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"
"0.248"" (6.30mm) Quick Connect Male Solder Connector Non-Mating End Insulated"
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
"Connector Header Through Hole, Right Angle 6 position 0.098"" (2.50mm)"
"PC Pin Terminal Connector Through Hole Gold 0.050"" (1.27mm) Dia"
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
250 FASTON TAB SPBR
250 FASTON TAB TPBR
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
78 Position D-Sub, High Density Receptacle, Female Sockets Connector
CONN D-SUB HD RCPT 44P VERT SLDR
CONN D-SUB HD RCPT 62P VERT SLDR
CONN D-SUB HD RCPT 78P VERT SLDR
FASTON .250 (6.35 MM) PCB TAB TP
PCF 10.00/02/180 3.5SN BL BX
PCF 10.00/04/180 3.5SN BL BX
PCF 5.00/03/180 3.5SN BL BX
PCF 5.00/08/180 3.5SN BL BX
Quick Connect Connector

<< Prev Next >>