TE Connectivity Headers, Male Pins 643749-1

Description
"Connector Header Through Hole 6 position 0.250"" (6.35mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 6 position 0.250"" (6.35mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 643749-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
643749-1-ND
Headers, Male Pins 643749-1-ND
"Connector Header Through Hole 6 position 0.250"" (6.35mm)"

"Connector Header Through Hole 6 position 0.250"" (6.35mm)"

Buy Now Datasheet
Singapore, Singapore
Through-Hole 600V 12A Electronic Connector
316-643749-1
Through-Hole 600V 12A Electronic Connector 316-643749-1
6 Pos 600V 12A Male Pin Power Connector, Wire-to-Board, Through Hole Product overview: 643749-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-643749-1 can be used for catalog matching and distributor lookup.

6 Pos 600V 12A Male Pin Power Connector, Wire-to-Board, Through Hole Product overview: 643749-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 12A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 12A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-643749-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
06P Umnl Hdr Assy W/o Drns Rohs Compliant Amp - Te Connectivity - 82AC1857 - Newark, An Avnet Company
Chicago, IL, United States
06P Umnl Hdr Assy W/o Drns Rohs Compliant Amp - Te Connectivity
82AC1857
06P Umnl Hdr Assy W/o Drns Rohs Compliant Amp - Te Connectivity 82AC1857
06P UMNL HDR ASSY W/O DRNS ROHS COMPLIANT: YES

06P UMNL HDR ASSY W/O DRNS ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, Mate-N-Lok, 6Way; Product Range Amp - Te Connectivity - 99Y9895 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, Mate-N-Lok, 6Way; Product Range Amp - Te Connectivity
99Y9895
Connector, Header, Mate-N-Lok, 6Way; Product Range Amp - Te Connectivity 99Y9895
CONNECTOR, HEADER, MATE-N-LOK, 6WAY; Product Range:Universal MATE-N-LOK Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:6.35mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount; RoHS Compliant: Yes

CONNECTOR, HEADER, MATE-N-LOK, 6WAY; Product Range:Universal MATE-N-LOK Series; No. of Contacts:6Contacts; Gender:Header; Pitch Spacing:6.35mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 643749-1-ND 316-643749-1 82AC1857 99Y9895
Product Name Headers, Male Pins Through-Hole 600V 12A Electronic Connector 06P Umnl Hdr Assy W/o Drns Rohs Compliant Amp - Te Connectivity Connector, Header, Mate-N-Lok, 6Way; Product Range Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole PCB Mount
Voltage Rating 600 volts 600 volts
Current Rating 12.0 amps 19.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NCA-ML4G-S-01 - kTB Solutions
Specs
Connector Type SMA; SSMA Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-11250-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details