TE Connectivity Electronic Connector 643488-1

Description
3 Pin Male Solder Right Angle Power Connector Product overview: 643488-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-643488-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3 Pin Male Solder Right Angle Power Connector Product overview: 643488-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-643488-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
316-643488-1
Electronic Connector 316-643488-1
3 Pin Male Solder Right Angle Power Connector Product overview: 643488-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-643488-1 can be used for catalog matching and distributor lookup.

3 Pin Male Solder Right Angle Power Connector Product overview: 643488-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-643488-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A25429-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A25429-ND
Headers, Male Pins A25429-ND
"Connector Header Through Hole, Right Angle 3 position 0.200"" (5.08mm)"

"Connector Header Through Hole, Right Angle 3 position 0.200"" (5.08mm)"

Buy Now Datasheet
Plug & Socket Connector, Header, 3 Position, 4.95Mm; No. Of Contacts Amp - Te Connectivity - 90F3973 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Header, 3 Position, 4.95Mm; No. Of Contacts Amp - Te Connectivity
90F3973
Plug & Socket Connector, Header, 3 Position, 4.95Mm; No. Of Contacts Amp - Te Connectivity 90F3973
PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 4.95MM; No. of Contacts:3Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.08mm; Gender:Header RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 4.95MM; No. of Contacts:3Contacts; Product Range:Commercial MATE-N-LOK Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:5.08mm; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 316-643488-1 A25429-ND 90F3973
Product Name Electronic Connector Headers, Male Pins Plug & Socket Connector, Header, 3 Position, 4.95Mm; No. Of Contacts Amp - Te Connectivity
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle PCB Mount
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1357-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
PCB Sockets - 2514321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
HPD/HPF Series: Medium Density Signal PCB Connectors -  - Smiths Interconnect, a Molex company
Specs
Category Board to Board Connector
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details