"Connector Header Through Hole 6 position 0.156"" (3.96mm)"
Manufacturer: TE Connectivity
Win Source Part Number: 907696-644752-6
Series: MTA-156
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole 6 position 0.156" (3.96mm)
Package: Bulk
Mounting: Through Hole
Family Name: 644752
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 644752-6-ND, A24168, -644752-6-SI, 6447526
6P MTA-156 Header, 7A, 600V, Tin, Through Hole, Male Product overview: 644752-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-644752-6 can be used for catalog matching and distributor lookup.
WIRE-BOARD CONNECTOR HEADER 6 POSITION, 3.96MM; Connector Systems:Wire-to-Boar
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A24168-ND | 907696-644752-6 | 316-644752-6 | 52F5510 |
| Product Name | Headers, Male Pins | Rectangular Connectors - 644752-6 | Through-Hole 7A 600V Electronic Connector | Wire-Board Connector Header 6 Position, 3.96Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty | Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | ||
| Voltage Rating | 600 volts | 600 volts | ||
| Number of Contacts | 6 # |