TE Connectivity 644753-2 Pin Header
TE Connectivity 644753-2 Pin Header
TE Connectivity 644753-2 Pin Header
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 3.96MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 7196502 | 7196502P | A24176-ND | 34B1190 |
| Product Name | PCB Headers | PCB Headers | Headers, Male Pins | Wire-Board Connector Header 2 Position, 3.96Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Wire to Board Connector | Header Connector; Header | Wire to Board Connector | |
| Geometry | Straight; Straight | Straight | ||
| Termination | Solder | Through Hole Straight |