TE Connectivity Automotive Headers 6473711-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 2 Number of Signal Positions : 26 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 62 MM  [2.44 INCH ] Connector Width : 23 MM  [.905 INCH ] Profile Height from PCB : 22.3 MM  [.877 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 42, 24, 240, 12, 48 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 2 Number of Signal Positions : 26 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 62 MM  [2.44 INCH ] Connector Width : 23 MM  [.905 INCH ] Profile Height from PCB : 22.3 MM  [.877 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 42, 24, 240, 12, 48 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 6473711-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
6473711-1
Automotive Headers 6473711-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 2 Number of Signal Positions : 26 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 62 MM  [2.44 INCH ] Connector Width : 23 MM  [.905 INCH ] Profile Height from PCB : 22.3 MM  [.877 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 42, 24, 240, 12, 48 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3.5 MM  [.138 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 26
  • Number of Rows : 2
  • Number of Signal Positions : 26
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 7
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : 1 MM  [.039 INCH ]

Dimensions


  • Connector Length : 62 MM  [2.44 INCH ]
  • Connector Width : 23 MM  [.905 INCH ]
  • Profile Height from PCB : 22.3 MM  [.877 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 42, 24, 240, 12, 48
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3.5 MM  [.138 INCH ]

Industry Standards


  • IP Rating : IPX7

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 10

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
6473711-1
Automotive Connectors 6473711-1
SUPER SEAL 26POS CAP ASSY H AU

SUPER SEAL 26POS CAP ASSY H AU

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
6473711-1
Automotive Connectors 6473711-1
Automotive Connectors

Automotive Connectors

Buy Now
Automotive Connectors - 7267023P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7267023P
Automotive Connectors 7267023P
TE Connectivity 6473711-1

TE Connectivity 6473711-1

Supplier's Site
Automotive Connectors - 1648003 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1648003
Automotive Connectors 1648003
TE Connectivity 6473711-1

TE Connectivity 6473711-1

Supplier's Site
Headers, Male Pins - 6473711-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
6473711-1-ND
Headers, Male Pins 6473711-1-ND
"Connector Header Through Hole, Right Angle 26 position 0.138"" (3.50mm)"

"Connector Header Through Hole, Right Angle 26 position 0.138"" (3.50mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-6473711-1
Electronic Connector 316-6473711-1
26 Pos 3.5mm RA Header, Gold Plated Brass Pins, Solder, Black Product overview: 6473711-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6473711-1 can be used for catalog matching and distributor lookup.

26 Pos 3.5mm RA Header, Gold Plated Brass Pins, Solder, Black Product overview: 6473711-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6473711-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connector, Rcpt, 26Pos, 2Row, 3.5Mm; Product Range Te Connectivity - 38AC3254 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rcpt, 26Pos, 2Row, 3.5Mm; Product Range Te Connectivity
38AC3254
Connector, Rcpt, 26Pos, 2Row, 3.5Mm; Product Range Te Connectivity 38AC3254
CONNECTOR, RCPT, 26POS, 2ROW, 3.5MM; Product Range:Super Seal Series; No. of Contacts:26Contacts; Gender:Receptacle; Pitch Spacing:3.5mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount; ContactRoHS Compliant: Yes

CONNECTOR, RCPT, 26POS, 2ROW, 3.5MM; Product Range:Super Seal Series; No. of Contacts:26Contacts; Gender:Receptacle; Pitch Spacing:3.5mm; Contact Termination Type:Through Hole; No. of Rows:2 Row; Connector Mounting:PCB Mount; ContactRoHS Compliant: Yes

Supplier's Site
Automotive Connectors SUPER SEAL 26POS CAP ASY H AU - 792-6473711-1 - Utmel Electronic Limited
Hong Kong, China
Automotive Connectors SUPER SEAL 26POS CAP ASY H AU
792-6473711-1
Automotive Connectors SUPER SEAL 26POS CAP ASY H AU 792-6473711-1
Automotive Connectors SUPER SEAL 26POS CAP ASY H AU

Automotive Connectors SUPER SEAL 26POS CAP ASY H AU

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6473711-1 6473711-1 7267023P 1648003 6473711-1-ND 316-6473711-1 38AC3254 792-6473711-1
Product Name Automotive Headers Automotive Connectors Automotive Connectors Automotive Connectors Headers, Male Pins Electronic Connector Connector, Rcpt, 26Pos, 2Row, 3.5Mm; Product Range Te Connectivity Automotive Connectors SUPER SEAL 26POS CAP ASY H AU
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Automotive Connector Automotive Connector Header Connector; Receptacle Automotive Connector
Termination Through Hole - Solder Solder Solder Solder Through Hole Solder
Mounting Board Mount Through hole Through Hole, Right Angle PCB Mount Through Hole
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data