8 (1 x 8) Pos SIP Socket Tin Through Hole
CONN SOCKET SIP 8POS TIN
SIP SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:SIP Socket; Pitch Spacing:2.54mm; Product Range:-; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A24815-ND | 643640-1 | 50F2203 |
| Product Name | IC Sockets | Sockets for ICs, Transistors | Sip Socket, 8 Position, Through Hole; No. Of Contacts Amp - Te Connectivity |
| Connector Type | SIP |