TE Connectivity Board to Board & Mezzanine Connectors 646480-1

Description
2MM H.M., C SHROUD 3MM
Request a Quote Datasheet
Description
2MM H.M., C SHROUD 3MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board to Board & Mezzanine Connectors - 646480-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
646480-1
Board to Board & Mezzanine Connectors 646480-1
2MM H.M., C SHROUD 3MM

2MM H.M., C SHROUD 3MM

Buy Now
Backplane Connector Housings - 646480-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
646480-1-ND
Backplane Connector Housings 646480-1-ND
77 Position Shroud for Male Pins Connector Gray Through Hole Hard Metric, Type C

77 Position Shroud for Male Pins Connector Gray Through Hole Hard Metric, Type C

Buy Now Datasheet
2Mm H.m., C Shroud 3Mm Amp - Te Connectivity - 19H0086 - Newark, An Avnet Company
Chicago, IL, United States
2Mm H.m., C Shroud 3Mm Amp - Te Connectivity
19H0086
2Mm H.m., C Shroud 3Mm Amp - Te Connectivity 19H0086
2MM H.M., C SHROUD 3MM

2MM H.M., C SHROUD 3MM

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 646480-1 646480-1-ND 19H0086
Product Name Board to Board & Mezzanine Connectors Backplane Connector Housings 2Mm H.m., C Shroud 3Mm Amp - Te Connectivity
Connector Type Board to Board Connector Shroud for Male Pins
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A29100-025 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NC2-FL2G-S-02 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1373-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details