Manufacturer: TE Connectivity
Win Source Part Number: 847746-646478-5
Series: Z-PACK
Features: Position Connector
Package: Tray
Family Name: 646478
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 32
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: A97826, -646478-5-SI, 2266-646478-5
154 Position Shroud for Male Pins Connector Gray Through Hole Hard Metric, Type A
2MM H.M., A SHROUD, 4.5MM
Board to Board & Mezzanine Connectors
2MM H.M., A SHROUD, 4.5MM ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 847746-646478-5 | A97826-ND | 646478-5 | 77AC0368 |
| Product Name | Backplane Connectors - 646478-5 | Backplane Connector Housings | Board to Board & Mezzanine Connectors | 2Mm H.m., A Shroud, 4.5Mm Rohs Compliant Amp - Te Connectivity |
| Connector Type | Shroud for Male Pins | Board to Board Connector |