TE Connectivity Headers, Male Pins 647676-3

Description
"Connector Header Through Hole, Right Angle 3 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 3 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A114289-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A114289-ND
Headers, Male Pins A114289-ND
"Connector Header Through Hole, Right Angle 3 position 0.156"" (3.96mm)"

"Connector Header Through Hole, Right Angle 3 position 0.156"" (3.96mm)"

Buy Now Datasheet
Singapore, Singapore
7.5A Electronic Connector
316-647676-3
7.5A Electronic Connector 316-647676-3
3 Pos Wire-to-Board Header, 7.5A, 3.96mm Pitch, RA Solder TH Product overview: 647676-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-647676-3 can be used for catalog matching and distributor lookup.

3 Pos Wire-to-Board Header, 7.5A, 3.96mm Pitch, RA Solder TH Product overview: 647676-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-647676-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wtb Conn, R/a Header, 3Pos, 1Row, 3.96Mm; Connector Systems Te Connectivity - 72J7421 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Conn, R/a Header, 3Pos, 1Row, 3.96Mm; Connector Systems Te Connectivity
72J7421
Wtb Conn, R/a Header, 3Pos, 1Row, 3.96Mm; Connector Systems Te Connectivity 72J7421
WTB CONN, R/A HEADER, 3POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Economy Power Series RoHS Compliant: Yes

WTB CONN, R/A HEADER, 3POS, 1ROW, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:3Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:Economy Power Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number A114289-ND 316-647676-3 72J7421
Product Name Headers, Male Pins 7.5A Electronic Connector Wtb Conn, R/a Header, 3Pos, 1Row, 3.96Mm; Connector Systems Te Connectivity
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data