"9 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
9 Pos Power Connector 6.35mm Solder ST Thru-Hole 12A/19A 600V Product overview: 643426-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-643426-1 can be used for catalog matching and distributor lookup.
PLUG & SOCKET CONNECTOR, HEADER, 9 POSITION, 6.35MM; Connector Systems:Wire-to-Boar
CONN HDR 9POS 0.25 TIN PCB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25267-ND | 316-643426-1 | 99F9471 | 643426-1 |
| Product Name | Headers, Receptacles, Female Sockets | 12A 19A 600V Electronic Connector | Plug & Socket Connector, Header, 9 Position, 6.35Mm; Connector Systems Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Wire to Board Connector | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | ||
| Number of Contacts | 9 # | |||
| Gender | Male / Plug |