4P Wire-to-Board Power Connector, 12A, 600V, Tin, Through Hole Product overview: 643416-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-643416-1 can be used for catalog matching and distributor lookup.
Electronic Component
"4 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
PLUG & SOCKET CONNECTOR, HEADER, 4 POSITION, 6.35MM; Connector Systems:Wire-to-Boar
04P UMNL HDR ASSY POL 94VO ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 316-643416-1 | 643416-1 | A25264-ND | 90F4333 | 82AC1856 |
| Product Name | Through-Hole 12A 600V Electronic Connector | Headers, Receptacles, Female Sockets | Plug & Socket Connector, Header, 4 Position, 6.35Mm; Connector Systems Amp - Te Connectivity | 04P Umnl Hdr Assy Pol 94Vo Rohs Compliant Amp - Te Connectivity | |
| Termination | Solder | Through Hole Straight | |||
| Voltage Rating | 600 volts | ||||
| Current Rating | 19.0 amps |