TE Connectivity DC Jack Connectors 6447142-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Product Type Features Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Product Type Features Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 6447142-5 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
6447142-5
DC Jack Connectors 6447142-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1 Electrical Characteristics Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Product Type Features Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1

Electrical Characteristics


  • Operating Voltage (VDC) : 125

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Product Type Features


  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - 6447142-5-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
6447142-5-ND
Blade Type Power Connector Assemblies 6447142-5-ND
"6 Position Header, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole"

"6 Position Header, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole"

Buy Now Datasheet
Blade Type Power Connectors - 6447142-5 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
6447142-5
Blade Type Power Connectors 6447142-5
HEADER

HEADER

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 6447142-5 6447142-5-ND 6447142-5
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Blade Type Power Connectors
Connector Type Board to Board Connector Header, Male Blades
Mounting Board Mount Through Hole Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data