TE Connectivity Rectangular Connectors - 644752-2 644752-2

Description
Manufacturer: TE Connectivity Win Source Part Number: 907694-644752-2 Series: MTA-156 Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole 2 position 0.156" (3.96mm) Package: Bulk Mounting: Through Hole Family Name: 644752 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 6447522, -644752-2-SI, 644752-2-ND, A24164
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Win Source Part Number: 907694-644752-2 Series: MTA-156 Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole 2 position 0.156" (3.96mm) Package: Bulk Mounting: Through Hole Family Name: 644752 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 6447522, -644752-2-SI, 644752-2-ND, A24164
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 644752-2 - 907694-644752-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 644752-2
907694-644752-2
Rectangular Connectors - 644752-2 907694-644752-2
Manufacturer: TE Connectivity Win Source Part Number: 907694-644752-2 Series: MTA-156 Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole 2 position 0.156" (3.96mm) Package: Bulk Mounting: Through Hole Family Name: 644752 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 6447522, -644752-2-SI, 644752-2-ND, A24164

Manufacturer: TE Connectivity
Win Source Part Number: 907694-644752-2
Series: MTA-156
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole 2 position 0.156" (3.96mm)
Package: Bulk
Mounting: Through Hole
Family Name: 644752
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 6447522, -644752-2-SI, 644752-2-ND, A24164

Buy Now Datasheet
Singapore, Singapore
Through-Hole 7A 600V Electronic Connector
316-644752-2
Through-Hole 7A 600V Electronic Connector 316-644752-2
2P MTA-156 Header, 7A, 600V, Tin, Male, Through Hole Product overview: 644752-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-644752-2 can be used for catalog matching and distributor lookup.

2P MTA-156 Header, 7A, 600V, Tin, Male, Through Hole Product overview: 644752-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 7A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 7A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-644752-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A24164-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A24164-ND
Headers, Male Pins A24164-ND
"Connector Header Through Hole 2 position 0.156"" (3.96mm)"

"Connector Header Through Hole 2 position 0.156"" (3.96mm)"

Buy Now Datasheet
Futian, Shenzhen, China
Connectors >> Wire To Board / Wire To Wire Connector
644752-2
Connectors >> Wire To Board / Wire To Wire Connector 644752-2
Plugin,P=1.5mm Wire To Board / Wire To Wire Connector ROHS

Plugin,P=1.5mm Wire To Board / Wire To Wire Connector ROHS

Supplier's Site Datasheet
CONN HEADER VERT 2POS .156 TIN - 792-644752-2 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER VERT 2POS .156 TIN
792-644752-2
CONN HEADER VERT 2POS .156 TIN 792-644752-2
CONN HEADER VERT 2POS .156 TIN

CONN HEADER VERT 2POS .156 TIN

Supplier's Site
Wire-Board Connector Header 2 Position, 3.96Mm; Connector Systems Amp - Te Connectivity - 34B1184 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Header 2 Position, 3.96Mm; Connector Systems Amp - Te Connectivity
34B1184
Wire-Board Connector Header 2 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 34B1184
WIRE-BOARD CONNECTOR HEADER 2 POSITION, 3.96MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HEADER 2 POSITION, 3.96MM; Connector Systems:Wire-to-Board; Pitch Spacing:3.96mm; No. of Rows:1Rows; No. of Contacts:2Contacts; Contact Termination Type:Through Hole Straight; Product Range:MTA-156 Series RoHS Compliant: Yes

Supplier's Site Datasheet
02P Mta156 Hdr Assy Sq Str F/l Rohs Compliant Amp - Te Connectivity - 82AC1858 - Newark, An Avnet Company
Chicago, IL, United States
02P Mta156 Hdr Assy Sq Str F/l Rohs Compliant Amp - Te Connectivity
82AC1858
02P Mta156 Hdr Assy Sq Str F/l Rohs Compliant Amp - Te Connectivity 82AC1858
02P MTA156 HDR ASSY SQ STR F/L ROHS COMPLIANT: YES

02P MTA156 HDR ASSY SQ STR F/L ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 907694-644752-2 316-644752-2 A24164-ND 644752-2 792-644752-2 34B1184 82AC1858
Product Name Rectangular Connectors - 644752-2 Through-Hole 7A 600V Electronic Connector Headers, Male Pins Connectors >> Wire To Board / Wire To Wire Connector CONN HEADER VERT 2POS .156 TIN Wire-Board Connector Header 2 Position, 3.96Mm; Connector Systems Amp - Te Connectivity 02P Mta156 Hdr Assy Sq Str F/l Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector; Wire to Wire Connector Wire to Board Connector
Mounting Through Hole Through Hole Through Hole
Gender Male / Plug
Termination Solder Solder Through Hole Straight
Unlock Full Specs
to access all available technical data