"3 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
3 Pos Power Connector, 19A, 600V, Wire-to-Board, Female Socket Product overview: 643413-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 19A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 19A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-643413-1 can be used for catalog matching and distributor lookup.
03P UMNL HDR ASSY SCKT POL ROHS COMPLIANT: YES
CONN HDR 3POS 0.25 TIN PCB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25314-ND | 316-643413-1 | 82AC1855 | 643413-1 |
| Product Name | Headers, Receptacles, Female Sockets | 19A 600V Electronic Connector | 03P Umnl Hdr Assy Sckt Pol Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | ||
| Number of Contacts | 3 # | |||
| Termination | Solder | Solder |