"Connector Header Through Hole, Right Angle 2 position 0.156"" (3.96mm)"
2 Pos Wire-to-Board Header, 7.5A, 3.96mm Pitch, RA Solder TH Product overview: 647676-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7.5A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 7.5A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-647676-2 can be used for catalog matching and distributor lookup.
CONNECTOR; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A114288-ND | 316-647676-2 | 11R7480 |
| Product Name | Headers, Male Pins | 7.5A Electronic Connector | Connector; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | ||
| Voltage Rating | 250 volts | 250 volts |