TE Connectivity Headers, Male Pins 643495-4

Description
"Connector Header Through Hole 5 position 0.156"" (3.96mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 5 position 0.156"" (3.96mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 643495-4-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
643495-4-ND
Headers, Male Pins 643495-4-ND
"Connector Header Through Hole 5 position 0.156"" (3.96mm)"

"Connector Header Through Hole 5 position 0.156"" (3.96mm)"

Buy Now Datasheet
05P Mta156 Hdr Assy W/o#3 Amp - Te Connectivity - 19R6261 - Newark, An Avnet Company
Chicago, IL, United States
05P Mta156 Hdr Assy W/o#3 Amp - Te Connectivity
19R6261
05P Mta156 Hdr Assy W/o#3 Amp - Te Connectivity 19R6261
05P MTA156 HDR ASSY W/O#3

05P MTA156 HDR ASSY W/O#3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 643495-4-ND 19R6261
Product Name Headers, Male Pins 05P Mta156 Hdr Assy W/o#3 Amp - Te Connectivity
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCK-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Video Display Connectors Series - Display Port Connectors - Rego Electronics Inc.
Specs
Category Audio / Video
Connector Type DisplayPort
Gender Female / Jack
View Details
RX/Hyperstac: Stacking Solution for Z-AXIS Interconnections -  - Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details