TE Connectivity Automotive Headers 6473427-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 60 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 78 MM  [3.1 INCH ] Connector Width : 36.5 MM  [1.44 INCH ] Profile Height from PCB : 28.1 MM  [1.1 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 250 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 60 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 78 MM  [3.1 INCH ] Connector Width : 36.5 MM  [1.44 INCH ] Profile Height from PCB : 28.1 MM  [1.1 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 250 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 6473427-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
6473427-1
Automotive Headers 6473427-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 60 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 78 MM  [3.1 INCH ] Connector Width : 36.5 MM  [1.44 INCH ] Profile Height from PCB : 28.1 MM  [1.1 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 250 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Mounting Hole Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : No Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 60
  • Number of Rows : 4
  • Number of Sections : 1
  • Number of Signal Positions : 60
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 7
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : 1 MM  [.039 INCH ]

Dimensions


  • Connector Length : 78 MM  [3.1 INCH ]
  • Connector Width : 36.5 MM  [1.44 INCH ]
  • Profile Height from PCB : 28.1 MM  [1.1 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 250
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]

Industry Standards


  • IP Rating : IPX7

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Mounting Hole
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 8

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : No

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
6473427-1
Automotive Connectors 6473427-1
SUPER SEAL 60POS CAP ASSY H AU

SUPER SEAL 60POS CAP ASSY H AU

Buy Now
Headers, Male Pins - A128976-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A128976-ND
Headers, Male Pins A128976-ND
"Connector Header Through Hole, Right Angle 60 position 0.118"" (3.00mm)"

"Connector Header Through Hole, Right Angle 60 position 0.118"" (3.00mm)"

Buy Now Datasheet
Automotive Conn, R/a Hdr, 60Pos, Solder; Product Range Te Connectivity - 70AH4288 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a Hdr, 60Pos, Solder; Product Range Te Connectivity
70AH4288
Automotive Conn, R/a Hdr, 60Pos, Solder; Product Range Te Connectivity 70AH4288
AUTOMOTIVE CONN, R/A HDR, 60POS, SOLDER; Product Range:SUPERSEAL 1.0 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:60Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:PET (Polyester) BodyRoHS Compliant: Yes

AUTOMOTIVE CONN, R/A HDR, 60POS, SOLDER; Product Range:SUPERSEAL 1.0 Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:60Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:PET (Polyester) BodyRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 6473427-1 6473427-1 A128976-ND 70AH4288
Product Name Automotive Headers Automotive Connectors Headers, Male Pins Automotive Conn, R/a Hdr, 60Pos, Solder; Product Range Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Header Connector; Receptacle Automotive Connector
Termination Through Hole - Solder
Mounting Board Mount Through Hole, Right Angle
Voltage Rating 250 volts 250 volts
Unlock Full Specs
to access all available technical data