DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 450 500 550 600 650 700 710 720 730 740 750 760 765 766 767 768 769 770 771 772 773 774 775 776 777 780 790 800 810 820 830 850 900 950 1000 1050 1100 1500 1569
Product Name Notes
"PC Pin Terminal Connector Through Hole Gold 0.093"" (2.36mm) Dia"
15 Position D-Sub Receptacle, Female Sockets Connector
15 Position D-Sub, High Density Plug, Male Pins Connector
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
2 Position Spring Battery Contact Connector Surface Mount
25 Position D-Sub Receptacle, Female Sockets Connector
26 Position D-Sub, High Density Plug, Male Pins Connector
44 Position D-Sub Plug, Male Pins Connector
44 Position D-Sub, High Density Plug, Male Pins Connector
50 Position Receptacle Connector Through Hole, Right Angle Solder
62 Position D-Sub Plug, Male Pins Connector
62 Position D-Sub, High Density Plug, Male Pins Connector
78 Position D-Sub, High Density Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
CONN MOD JACK 8P8C R/A SHIELDED
Jack Modular Connector 10p8c 90° Angle (Right) Shielded
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded, EMI Finger Cat3
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded

<< Prev Next >>