2MM H.M.,A/B-22 SHROUD 4.5MM
Board to Board & Mezzanine Connectors
150 Position Shroud for Male Pins Connector Gray Through Hole Hard Metric, Type AB22
CONN SHROUD HARD METRIC 150P GRY
| Powell Electronics, Inc. | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 646484-5 | A97830-ND | 792-646484-5 |
| Product Name | Board to Board & Mezzanine Connectors | Backplane Connector Housings | CONN SHROUD HARD METRIC 150P GRY |
| Connector Type | Board to Board Connector | Shroud for Male Pins | |
| Mounting | Through Hole | Through Hole | |
| Contact Pitch | 2.01 mm (0.0790 inch) |