DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 450 500 550 600 650 700 710 720 730 740 750 760 767 768 769 770 771 772 773 774 775 776 777 778 779 780 790 800 810 820 830 850 900 950 1000 1050 1100 1500 1569
Product Name Notes
"0.187"" (4.75mm) Quick Connect Male Solder Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
"110 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole, Right Angle"
"12 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"132 (110 + 22 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"14 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"154 (110 + 44 Ground) Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"
"16 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"18 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"20 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"26 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"30 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"32 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"34 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"36 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"4 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"40 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"44 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"46 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"48 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"50 (49 Loaded) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"50 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"50 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"55 Position Header, Male Pins Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"
"6 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"62 (61 Loaded) Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black"
"8 Position Receptacle Connector 0.079"" (2.00mm) Through Hole Gold"
"Connector Header Through Hole 2 position 0.400"" (10.16mm)"
"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
144 Position SODIMM DRAM Socket Surface Mount, 22.5° Angle
15 Position D-Sub, High Density Plug, Male Pins Connector
15 Position D-Sub, High Density Receptacle, Female Sockets Connector
26 Position D-Sub, High Density Receptacle, Female Sockets Connector
2X4 OFFSET STK MJ,SHLD,RJ45,WO/G
44 Position D-Sub, High Density Receptacle, Female Sockets Connector
50 Position D-Type Receptacle, Female Sockets Connector
62 Position D-Sub, High Density Receptacle, Female Sockets Connector
64 Position Receptacle Connector Through Hole, Right Angle Solder
68, 68 Position Stacked, 2 Receptacles Connector Panel Mount, Through Hole, Right Angle Solder
78 Position D-Sub, High Density Receptacle, Female Sockets Connector
CONN D-SUB HD PLUG 15POS PNL MNT
CONN D-SUB HD RCPT 62P R/A SLDR
CONN D-SUB HD RCPT 78P R/A SLDR
CONN MOD JACK 8P8C WR-MJ
Jack Modular Connector 10p8c 90° Angle (Right) Unshielded
Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) Vertical Unshielded
Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) Vertical Shielded
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded Cat3
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Unshielded Cat5
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded Cat5
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded, EMI Finger Cat3
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Shielded
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded
Position SFP Cage, Lower Section Connector Solder Through Hole
Ultra Miniature (UM) Connector Receptacle, Male Pin 50Ohm Surface Mount Solder
USB-A (USB TYPE-A) USB 2.0 Receptacle Connector 4 Position Through Hole, Right Angle

<< Prev Next >>