DigiKey Datasheets for Board Mount Connectors
Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more
Page:
1
450
500
550
600
650
700
720
730
740
750
760
770
773
774
775
776
777
778
779
780
781
782
783
784
785
790
800
810
820
830
840
850
900
950
1000
1050
1100
1500
1569
| Product Name | Notes |
|---|---|
| "0.250"" (6.35mm) Quick Connect Male Solder Connector Fully Insulated" | |
| "10 Position FFC, FPC Connector Contacts, Top 0.100"" (2.54mm) Through Hole, Right Angle" | |
| "10 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "10 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "100 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "11 Position FFC, FPC Connector Contacts, Top 0.100"" (2.54mm) Through Hole, Right Angle" | |
| "11 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole" | |
| "110 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "12 Position FFC, FPC Connector Contacts, Top 0.100"" (2.54mm) Through Hole, Right Angle" | |
| "12 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole" | |
| "12 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "120 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "13 Position FFC, FPC Connector Contacts, Top 0.100"" (2.54mm) Through Hole, Right Angle" | |
| "13 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole" | |
| "13 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "14 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "15 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole" | |
| "15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "15 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "16 Position FFC, FPC Connector Contacts, Top 0.100"" (2.54mm) Through Hole, Right Angle" | |
| "16 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "16 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "17 Position FFC, FPC Connector Contacts, Top 0.100"" (2.54mm) Through Hole, Right Angle" | |
| "17 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "18 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "19 Position FFC, FPC Connector Contacts, Top 0.100"" (2.54mm) Through Hole, Right Angle" | |
| "19 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.100"" (2.54mm) Through Hole" | |
| "19 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "20 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "20 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "24 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "24 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "26 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "28 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Tin" | |
| "30 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "30 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "32 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "34 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "34 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "36 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "36 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "38 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "38 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "4 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "40 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "48 Position Receptacle Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "50 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "50 Position Receptacle, Bottom or Top Entry Connector 0.100"" (2.54mm) Through Hole Gold" | |
| "6 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "62 Position Female Connector Multibus I Gold 0.100"" (2.54mm) Black" | |
| "62 Position Female Connector Non Specified - Dual Edge Gold 0.100"" (2.54mm) Black" | |
| "70 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "8 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "80 Position Receptacle Connector 0.100"" (2.54mm) Through Hole, Right Angle Gold" | |
| "Connector Header Surface Mount 2 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 3 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 4 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount 5 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 2 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 3 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 4 position 0.049"" (1.25mm)" | |
| "Connector Header Surface Mount, Right Angle 5 position 0.049"" (1.25mm)" | |
| "Connector Header Through Hole 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 110 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 16 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 20 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 24 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 26 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 34 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 50 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 64 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 70 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 8 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole 80 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 14 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 2 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 3 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 4 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 5 position 0.100"" (2.54mm)" | |
| "Connector Header Through Hole, Right Angle 8 position 0.100"" (2.54mm)" | |
| "PC Pin Terminal Connector Through Hole Gold 0.020"" (0.51mm) Dia" | |
| "Single Post Terminal Connector Through Hole Gold 0.025"" (0.64mm) Dia" | |
| 04 MODIV VRT DR DE 100/125 | |
| 08 MODII HORZ DR CE EESS 100CL | |
| 100 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 100 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 100 Position Plug Connector Board to Board Through Hole Solder | |
| 100 Position Plug Connector Board to Board, High Density Through Hole, Right Angle Solder | |
| 100 Position Receptacle Connector Board to Board Through Hole Solder | |
| 120 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle | |
| 120 Position Din Connector Plug, Male Pins Gold Through Hole | |
| 120 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle | |
| 120 Position Plug Connector Board to Board Through Hole Solder | |
| 120 Position Plug Connector Board to Board, High Density Through Hole, Right Angle Solder | |
| 128 (96 + 32 Ground) Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 150 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle | |
| 150 Position Din Connector Plug, Male Pins Gold Through Hole | |
| 150 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle | |
| 20 Position D-Type, Board to Board Cap, Male Pins Connector | |
| 20 Position D-Type, Board to Board Plug, Female Sockets Connector | |
| 200 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 220 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 30 Position D-Type, Board to Board Cap, Male Pins Connector | |
| 34 Position D-Type, Board to Board Cap, Male Pins Connector | |
| 40 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 40 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 40 Position D-Type, Board to Board Cap, Male Pins Connector | |
| 40 Position D-Type, Board to Board Plug, Female Sockets Connector | |
| 48 Position D-Type, Board to Board Cap, Male Pins Connector | |
| 48 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle | |
| 48 Position Din Connector Plug, Male Pins Gold Through Hole | |
| 48 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle | |
| 50 Position D-Type, Board to Board Cap, Male Pins Connector | |
| 50 Position D-Type, Board to Board Plug, Female Sockets Connector | |
| 60 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold | |
| 60 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | |
| 60 Position D-Type, Board to Board Cap, Male Pins Connector | |
| 60 Position D-Type, Board to Board Plug, Female Sockets Connector | |
| 64 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 64 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 64 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 68 Position D-Type, Board to Board Plug, Female Sockets Connector | |
| 80 Position Connector Plug, Center Strip Contacts Surface Mount Gold | |
| 80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold | |
| 9, 9 Position D-Sub - Stacked Plug, Male Pins Connector | |
| 96 Position D-Type, Board to Board Cap, Male Pins Connector | |
| 96 Position Din Connector Plug, Male Pins Gold Through Hole, Right Angle | |
| 96 Position Din Connector Plug, Male Pins Gold Through Hole | |
| 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole, Right Angle | |
| 96 Position Din Connector Receptacle, Female Sockets Gold Through Hole | |
| 96 Position Din Connector Receptacle, Female Sockets Through Hole, Right Angle | |
| 96 Position Shroud for Male Pins Connector Gray Through Hole DIN 41612, Type C | |
| CONN JACK 1PORT PCB | |
| CONN JACK 2PORT PCB | |
| CONN RCPT 20POS 0.1 GOLD PCB | |
| Jack Modular Connector 4p4c (RJ9, RJ10, RJ22) 90° Angle (Right) Unshielded Cat3 | |
| Jack Modular Connector 6p4c (RJ11, RJ14) 90° Angle (Right) Unshielded Cat3 | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Shielded | |
| Jack Modular Connector 6p6c (RJ11, RJ12, RJ14, RJ25) 90° Angle (Right) Unshielded Cat3 | |
| MMCX Connector Jack, Female Socket 50Ohm Board Edge, Cutout; Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Surface Mount Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Surface Mount, Right Angle Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Through Hole Solder | |
| MMCX Connector Jack, Female Socket 50Ohm Through Hole, Right Angle Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Through Hole Solder | |
| MMCX Connector Plug, Male Pin 50Ohm Through Hole, Right Angle Solder | |
| NAIL HEAD PIN | |
| Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange; Through Hole, Right Angle | |
| USB - mini AB USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle | |
| USB - mini B USB 2.0 Receptacle Connector 5 Position Surface Mount, Right Angle | |
| USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole, Right Angle | |
| USB - mini B USB 2.0 Receptacle Connector 5 Position Through Hole | |
| WR-MMCX_PCB CONNECTOR_ SMT JACK | |
| WR-MPC5 MEGA POWER CONNECTORS 5. | |
| WR-WTB WIRE-TO-BOARD CONNECTORS |
| << Prev | Next >> |