TE Connectivity Connector Hardware, Mounts, Locks & Retainers 646274-1

Description
Body Features Primary Product Color : Gray Primary Product Material : Polyester - GF Primary Product Plating Material : Gold Product Orientation : Vertical Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Guide Pin Housing Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Primary Product Material : Polyester - GF Primary Product Plating Material : Gold Product Orientation : Vertical Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Guide Pin Housing Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 646274-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
646274-1
Connector Hardware, Mounts, Locks & Retainers 646274-1
Body Features Primary Product Color : Gray Primary Product Material : Polyester - GF Primary Product Plating Material : Gold Product Orientation : Vertical Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Guide Pin Housing Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Primary Product Material : Polyester - GF
  • Primary Product Plating Material : Gold
  • Product Orientation : Vertical

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin Housing
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Board to Board & Mezzanine Connectors - 646274-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
646274-1
Board to Board & Mezzanine Connectors 646274-1
2MM HM PIN PWR/GRD MODULE

2MM HM PIN PWR/GRD MODULE

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
646274-1
Board to Board & Mezzanine Connectors 646274-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connector Housings - A101801-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A101801-ND
Backplane Connector Housings A101801-ND
Position Housing for Male Pins Connector Gray Through Hole Hard Metric

Position Housing for Male Pins Connector Gray Through Hole Hard Metric

Buy Now Datasheet
2Mm Hm Pin Pwr/grd Module Amp - Te Connectivity - 96B1637 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Hm Pin Pwr/grd Module Amp - Te Connectivity
96B1637
2Mm Hm Pin Pwr/grd Module Amp - Te Connectivity 96B1637
2MM HM PIN PWR/GRD MODULE : ROHS COMPLIANT: YES

2MM HM PIN PWR/GRD MODULE : ROHS COMPLIANT: YES

Supplier's Site
646274-1 - 2Mm Hm Pin Pwr/grd Module Rohs Compliant Amp - Te Connectivity - 98AC5342 - Newark, An Avnet Company
Chicago, IL, United States
646274-1 - 2Mm Hm Pin Pwr/grd Module Rohs Compliant Amp - Te Connectivity
98AC5342
646274-1 - 2Mm Hm Pin Pwr/grd Module Rohs Compliant Amp - Te Connectivity 98AC5342
646274-1 - 2MM HM PIN PWR/GRD MODULE ROHS COMPLIANT: YES

646274-1 - 2MM HM PIN PWR/GRD MODULE ROHS COMPLIANT: YES

Supplier's Site
2Mm Hm Pin Pwr/grd Module Amp - Te Connectivity - 77AC0363 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Hm Pin Pwr/grd Module Amp - Te Connectivity
77AC0363
2Mm Hm Pin Pwr/grd Module Amp - Te Connectivity 77AC0363
2MM HM PIN PWR/GRD MODULE

2MM HM PIN PWR/GRD MODULE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 646274-1 646274-1 A101801-ND 96B1637
Product Name Connector Hardware, Mounts, Locks & Retainers Board to Board & Mezzanine Connectors Backplane Connector Housings 2Mm Hm Pin Pwr/grd Module Amp - Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data