DigiKey Datasheets for Board Mount Connectors

Board Mounted Connectors or Circuit Board Connectors are connectors that can be used as components embedded on a computer board.
Board Mount Connectors: Learn more

Page: 1 450 500 550 600 650 700 710 720 730 740 750 760 768 769 770 771 772 773 774 775 776 777 778 779 780 790 800 810 820 830 840 850 900 950 1000 1050 1100 1500 1569
Product Name Notes
"0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated"
"0.187"" (4.75mm) Quick Connect Male Screw, Rivet, Stud Connector Non-Insulated"
"0.250"" (6.35mm) Quick Connect Male Solder Connector Non-Insulated"
"5 Position Plug, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"
0.64/1.0 135POS CAP ASSY
15 Position D-Sub, High Density Plug, Male Pins Connector
26 Position D-Sub, High Density Plug, Male Pins Connector
4 (Coax) Position Housing for Male Pins Connector Natural Through Hole Rack and Panel
44 Position D-Sub, High Density Plug, Male Pins Connector
62 Position D-Sub, High Density Plug, Male Pins Connector
78 Position D-Sub, High Density Plug, Male Pins Connector
80 Position Connector Header, Center Strip Contacts Surface Mount Gold
80 Position Connector Receptacle, Outer Shroud Contacts Surface Mount Gold
CONN D-SUB HD PLUG 15POS PNL MNT
CONN D-SUB HD PLUG 26POS PNL MNT
CONN D-SUB HD PLUG 44POS PNL MNT
CONN D-SUB HD PLUG 62POS PNL MNT
CONN D-SUB HD PLUG 78POS PNL MNT
MICRO STACK REC ASSY 80P

<< Prev Next >>