TE Connectivity Automotive Headers 6473423-1

Description
Body Features Connector & Keying Code : 4 Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 4 Number of Signal Positions : 26 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 39.5 MM  [1.55 INCH ] Connector Width : 36.5 MM  [1.44 INCH ] Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 4 Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 4 Number of Signal Positions : 26 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 39.5 MM  [1.55 INCH ] Connector Width : 36.5 MM  [1.44 INCH ] Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 6473423-1 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
6473423-1
Automotive Headers 6473423-1
Body Features Connector & Keying Code : 4 Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 4 Number of Signal Positions : 26 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 39.5 MM  [1.55 INCH ] Connector Width : 36.5 MM  [1.44 INCH ] Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tube Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 4
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 26
  • Number of Rows : 4
  • Number of Signal Positions : 26
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 7
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : 1 MM  [.039 INCH ]

Dimensions


  • Connector Length : 39.5 MM  [1.55 INCH ]
  • Connector Width : 36.5 MM  [1.44 INCH ]

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 16

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-6473423-1
Electronic Connector 316-6473423-1
Conn Shrouded Header HDR 26 POS 1.5mm Solder RA Thru-Hole Product overview: 6473423-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6473423-1 can be used for catalog matching and distributor lookup.

Conn Shrouded Header HDR 26 POS 1.5mm Solder RA Thru-Hole Product overview: 6473423-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6473423-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Automotive Connectors
6473423-1
Automotive Connectors 6473423-1
SUPER SEAL 26POS CAP ASSY H AU

SUPER SEAL 26POS CAP ASSY H AU

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
6473423-1
Automotive Connectors 6473423-1
Automotive Connectors

Automotive Connectors

Buy Now
Headers, Male Pins - 6473423-1-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
6473423-1-ND
Headers, Male Pins 6473423-1-ND
"Connector Header Through Hole, Right Angle 26 position 0.118"" (3.00mm)"

"Connector Header Through Hole, Right Angle 26 position 0.118"" (3.00mm)"

Buy Now Datasheet
Automotive Connector, R/a Header, 26Pos Rohs Compliant Te Connectivity - 75AJ2047 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Connector, R/a Header, 26Pos Rohs Compliant Te Connectivity
75AJ2047
Automotive Connector, R/a Header, 26Pos Rohs Compliant Te Connectivity 75AJ2047
AUTOMOTIVE CONNECTOR, R/A HEADER, 26POS ROHS COMPLIANT: YES

AUTOMOTIVE CONNECTOR, R/A HEADER, 26POS ROHS COMPLIANT: YES

Supplier's Site
Super Seal 26Pos Cap Assy H Au Amp - Te Connectivity - 42AJ5717 - Newark, An Avnet Company
Chicago, IL, United States
Super Seal 26Pos Cap Assy H Au Amp - Te Connectivity
42AJ5717
Super Seal 26Pos Cap Assy H Au Amp - Te Connectivity 42AJ5717
SUPER SEAL 26POS CAP ASSY H AU

SUPER SEAL 26POS CAP ASSY H AU

Supplier's Site

Technical Specifications

  TE Connectivity ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 6473423-1 316-6473423-1 6473423-1 6473423-1-ND 75AJ2047 42AJ5717
Product Name Automotive Headers Electronic Connector Automotive Connectors Headers, Male Pins Automotive Connector, R/a Header, 26Pos Rohs Compliant Te Connectivity Super Seal 26Pos Cap Assy H Au Amp - Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Header Connector; Receptacle Automotive Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle
Current Rating 7.0 amps
Unlock Full Specs
to access all available technical data