"9 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
CONN HEADER 9POS VERT .250 TIN
09P UMNL HDR ASSY POL ROHS COMPLIANT: YES
09P UMNL HDR ASSY POL ROHS COMPLIANT: YES
09P UMNL HDR ASSY POL
CONN HDR 9POS 0.25 TIN PCB
| DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25317-ND | 792-643425-1 | 34B1072 | 643425-1 |
| Product Name | Headers, Receptacles, Female Sockets | CONN HEADER 9POS VERT .250 TIN | 09P Umnl Hdr Assy Pol Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | Through Hole | |
| Number of Contacts | 9 # | |||
| Geometry | Vertical |