TE Connectivity Hard Metric Backplane Connectors 646731-1

Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 Number of Signal Positions : 125 PCB Mount Orientation : Vertical Rows Loaded : B, F, E, C, A, D Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Length : 49.88 MM  [1.964 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 Number of Signal Positions : 125 PCB Mount Orientation : Vertical Rows Loaded : B, F, E, C, A, D Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Length : 49.88 MM  [1.964 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 646731-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
646731-1
Hard Metric Backplane Connectors 646731-1
Body Features Primary Product Color : Gray Configuration Features Backplane Architecture : Mezzanine Number of Columns : 25 Number of Positions : 125 Number of Rows : 5 Number of Signal Positions : 125 PCB Mount Orientation : Vertical Rows Loaded : B, F, E, C, A, D Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Pin PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Connector Length : 49.88 MM  [1.964 INCH ] Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Material : Polyester GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Header Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Termination Features Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 25
  • Number of Positions : 125
  • Number of Rows : 5
  • Number of Signal Positions : 125
  • PCB Mount Orientation : Vertical
  • Rows Loaded : B, F, E, C, A, D

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Pin
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Connector Length : 49.88 MM  [1.964 INCH ]

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Material : Polyester GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 10

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Hard Metric, Standard - 646731-1-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
646731-1-ND
Hard Metric, Standard 646731-1-ND
"125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

"125 Position Header, Male Pins Connector 0.079"" (2.00mm) Through Hole"

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 646731-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
646731-1
Board to Board & Mezzanine Connectors 646731-1
Z-PACK 2MM HM TYPE A/B 125P

Z-PACK 2MM HM TYPE A/B 125P

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
646731-1
Board to Board & Mezzanine Connectors 646731-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - Hard Metric, Standard - 646731-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
646731-1
Backplane Connectors - Hard Metric, Standard 646731-1
CONN HEADER 125POS 2MM PRESS-FIT

CONN HEADER 125POS 2MM PRESS-FIT

Supplier's Site Datasheet
646731-1 - Z-Pack 2Mm Hm Type A/b 125P Rohs Compliant Amp - Te Connectivity - 96AC6916 - Newark, An Avnet Company
Chicago, IL, United States
646731-1 - Z-Pack 2Mm Hm Type A/b 125P Rohs Compliant Amp - Te Connectivity
96AC6916
646731-1 - Z-Pack 2Mm Hm Type A/b 125P Rohs Compliant Amp - Te Connectivity 96AC6916
646731-1 - Z-PACK 2MM HM TYPE A/B 125P ROHS COMPLIANT: NO

646731-1 - Z-PACK 2MM HM TYPE A/B 125P ROHS COMPLIANT: NO

Supplier's Site
Z-Pack 2Mm Hm Type A/b 125P Amp - Te Connectivity - 16H3097 - Newark, An Avnet Company
Chicago, IL, United States
Z-Pack 2Mm Hm Type A/b 125P Amp - Te Connectivity
16H3097
Z-Pack 2Mm Hm Type A/b 125P Amp - Te Connectivity 16H3097
Z-PACK 2MM HM TYPE A/B 125P

Z-PACK 2MM HM TYPE A/B 125P

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 646731-1 646731-1-ND 646731-1 646731-1 96AC6916
Product Name Hard Metric Backplane Connectors Hard Metric, Standard Board to Board & Mezzanine Connectors Backplane Connectors - Hard Metric, Standard 646731-1 - Z-Pack 2Mm Hm Type A/b 125P Rohs Compliant Amp - Te Connectivity
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount Through Hole
Current Rating 1.5 amps
Contact Pitch 1.98 mm (0.0780 inch) 2.01 mm (0.0790 inch)
Unlock Full Specs
to access all available technical data