TE Connectivity Automotive Headers 6473423-2

Description
Body Features Connector & Keying Code : 3 Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 4 Number of Signal Positions : 26 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 39.5 MM  [1.55 INCH ] Connector Width : 36.5 MM  [1.44 INCH ] Profile Height from PCB : 23 MM  [.906 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 48, 42, 24, 240 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : JIS D0203 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 3 Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 4 Number of Signal Positions : 26 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 39.5 MM  [1.55 INCH ] Connector Width : 36.5 MM  [1.44 INCH ] Profile Height from PCB : 23 MM  [.906 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 48, 42, 24, 240 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : JIS D0203 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 6473423-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
6473423-2
Automotive Headers 6473423-2
Body Features Connector & Keying Code : 3 Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 4 Number of Signal Positions : 26 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 7 Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 39.5 MM  [1.55 INCH ] Connector Width : 36.5 MM  [1.44 INCH ] Profile Height from PCB : 23 MM  [.906 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 12, 48, 42, 24, 240 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : JIS D0203 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 16 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 3
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 26
  • Number of Rows : 4
  • Number of Signal Positions : 26
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 7
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : 1 MM  [.039 INCH ]

Dimensions


  • Connector Length : 39.5 MM  [1.55 INCH ]
  • Connector Width : 36.5 MM  [1.44 INCH ]
  • Profile Height from PCB : 23 MM  [.906 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 12, 48, 42, 24, 240
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]

Industry Standards


  • IP Rating : JIS D0203

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 16

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Headers, Male Pins - A128975-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A128975-ND
Headers, Male Pins A128975-ND
"Connector Header Through Hole, Right Angle 26 position 0.118"" (3.00mm)"

"Connector Header Through Hole, Right Angle 26 position 0.118"" (3.00mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
6473423-2
Automotive Connectors 6473423-2
SUPER SEAL 26POS CAP ASSY H AU

SUPER SEAL 26POS CAP ASSY H AU

Buy Now
Singapore, Singapore
Automotive Electronic Connector
316-6473423-2
Automotive Electronic Connector 316-6473423-2
Conn Shrouded Header HDR 26 POS 1.5mm Solder RA Thru-Hole Automotive Tube Product overview: 6473423-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6473423-2 can be used for catalog matching and distributor lookup.

Conn Shrouded Header HDR 26 POS 1.5mm Solder RA Thru-Hole Automotive Tube Product overview: 6473423-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6473423-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 6473423-2 A128975-ND 6473423-2 316-6473423-2
Product Name Automotive Headers Headers, Male Pins Automotive Connectors Automotive Electronic Connector
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Receptacle Automotive Connector Automotive Connector
Termination Through Hole - Solder Solder
Mounting Board Mount Through Hole, Right Angle
Unlock Full Specs
to access all available technical data