"6 Position Header Connector 0.250"" (6.35mm) Through Hole Gold"
6 Pos Female Power Connector, 600V, 19A, Gold, Wire-to-Board, Through Hole Product overview: 643424-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 600V, 19A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 600V, 19A, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-643424-3 can be used for catalog matching and distributor lookup.
CONN HDR 6POS 0.25 GOLD PCB
06P UMNL HDR ASSY POL 94VO LF
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A31775-ND | 316-643424-3 | 643424-3 | 91T5822 |
| Product Name | Headers, Receptacles, Female Sockets | Through-Hole 600V 19A Electronic Connector | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets | 06P Umnl Hdr Assy Pol 94Vo Lf Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | ||
| Number of Contacts | 6 # | |||
| Gender | Female / Jack |