"Connector Header Through Hole 11 position 0.156"" (3.96mm)"
CONN HEADER VERT 11POS 3.96MM
11P MTA 156 HDR ASSY W/O#8
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 644741-2-ND | 644741-2 | 19R6450 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 11P Mta 156 Hdr Assy W/o#8 Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 600 volts | 600 volts |