TE Connectivity Automotive Headers 6437288-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 60 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 78 MM  [3.1 INCH ] Connector Width : 36.5 MM  [1.44 INCH ] Profile Height from PCB : 27.9 MM  [1.1 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 48, 42, 24, 240, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 60 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 78 MM  [3.1 INCH ] Connector Width : 36.5 MM  [1.44 INCH ] Profile Height from PCB : 27.9 MM  [1.1 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 48, 42, 24, 240, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 6437288-3 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
6437288-3
Automotive Headers 6437288-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 60 Number of Rows : 4 Number of Sections : 2 Number of Signal Positions : 60 PCB Mount Orientation : Right Angle Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 78 MM  [3.1 INCH ] Connector Width : 36.5 MM  [1.44 INCH ] Profile Height from PCB : 27.9 MM  [1.1 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 48, 42, 24, 240, 12 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : Without PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 8 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 60
  • Number of Rows : 4
  • Number of Sections : 2
  • Number of Signal Positions : 60
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : 1 MM  [.039 INCH ]

Dimensions


  • Connector Length : 78 MM  [3.1 INCH ]
  • Connector Width : 36.5 MM  [1.44 INCH ]
  • Profile Height from PCB : 27.9 MM  [1.1 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 48, 42, 24, 240, 12
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]

Industry Standards


  • IP Rating : IPX7

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 8

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Rectangular Connectors - 6437288-3 - 23669-6437288-3 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 6437288-3
23669-6437288-3
Rectangular Connectors - 6437288-3 23669-6437288-3
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 23669-6437288-3 Packaging: Tube/Rail Number of Positions: 60 Features: Sealed Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 4 Termination: Solder Fastening Type: Locking Ramp Mounting: Through Hole, Right Angle Pitch - Mating: 0.118" (3.00mm) Contact Finish - Mating: Gold Categories: Connectors, Interconnects Status: Active Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 23669-6437288-3
Packaging: Tube/Rail
Number of Positions: 60
Features: Sealed
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 4
Termination: Solder
Fastening Type: Locking Ramp
Mounting: Through Hole, Right Angle
Pitch - Mating: 0.118" (3.00mm)
Contact Finish - Mating: Gold
Categories: Connectors, Interconnects
Status: Active
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-6437288-3
Electronic Connector 316-6437288-3
60 Pos 1.5mm Pitch RA Solder Header, Wire-to-Device, Gold Contacts Product overview: 6437288-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6437288-3 can be used for catalog matching and distributor lookup.

60 Pos 1.5mm Pitch RA Solder Header, Wire-to-Device, Gold Contacts Product overview: 6437288-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6437288-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Male Pins - A122211-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A122211-ND
Headers, Male Pins A122211-ND
"Connector Header Through Hole, Right Angle 60 position 0.118"" (3.00mm)"

"Connector Header Through Hole, Right Angle 60 position 0.118"" (3.00mm)"

Buy Now Datasheet
Automotive Connectors - 7199680 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7199680
Automotive Connectors 7199680
TE Connectivity 6437288-3

TE Connectivity 6437288-3

Supplier's Site
Automotive Connectors - 7199680P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7199680P
Automotive Connectors 7199680P
TE Connectivity 6437288-3

TE Connectivity 6437288-3

Supplier's Site
Automotive Connectors - 1643006 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1643006
Automotive Connectors 1643006
TE Connectivity 6437288-3

TE Connectivity 6437288-3

Supplier's Site
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
6437288-3
Automotive Connectors 6437288-3
SUPER SEAL 60POS CAP ASSY H AU

SUPER SEAL 60POS CAP ASSY H AU

Buy Now
Swedesboro, NJ, United States
Electronic Component

Electronic Component

Buy Now
Connector, Rectnglr, Rcpt, 60Pos, Pcb; No. Of Contacts Te Connectivity - 85X2704 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Rectnglr, Rcpt, 60Pos, Pcb; No. Of Contacts Te Connectivity
85X2704
Connector, Rectnglr, Rcpt, 60Pos, Pcb; No. Of Contacts Te Connectivity 85X2704
CONNECTOR, RECTNGLR, RCPT, 60POS, PCB; No. of Contacts:60Contacts; Product Range:Super Seal Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:1.5mm; Gender:Receptacle; Contact Gender:Pin RoHS Compliant: Yes

CONNECTOR, RECTNGLR, RCPT, 60POS, PCB; No. of Contacts:60Contacts; Product Range:Super Seal Series; Connector Mounting:PCB Mount; Contact Termination Type:Through Hole; Pitch Spacing:1.5mm; Gender:Receptacle; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6437288-3 23669-6437288-3 316-6437288-3 A122211-ND 7199680 7199680P 6437288-3 6437288-3 85X2704
Product Name Automotive Headers Rectangular Connectors - 6437288-3 Electronic Connector Headers, Male Pins Automotive Connectors Automotive Connectors Automotive Connectors Connector, Rectnglr, Rcpt, 60Pos, Pcb; No. Of Contacts Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Header Connector; Receptacle Automotive Connector Automotive Connector
Termination Through Hole - Solder Solder Solder Solder Solder Through Hole
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle Through hole PCB Mount
Voltage Rating 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data