TE Connectivity Connector Hardware, Mounts, Locks & Retainers 646273-1

Description
Body Features Primary Product Color : Gray Primary Product Material : Polyester - GF Primary Product Plating Material : Gold Product Orientation : Right Angle Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Guide Socket Housing Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Gray Primary Product Material : Polyester - GF Primary Product Plating Material : Gold Product Orientation : Right Angle Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Guide Socket Housing Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 646273-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
646273-1
Connector Hardware, Mounts, Locks & Retainers 646273-1
Body Features Primary Product Color : Gray Primary Product Material : Polyester - GF Primary Product Plating Material : Gold Product Orientation : Right Angle Packaging Features Packaging Method : Carton Packaging Quantity : 500 Product Type Features Connector Hardware Accessory Type : Guide Socket Housing Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Body Features


  • Primary Product Color : Gray
  • Primary Product Material : Polyester - GF
  • Primary Product Plating Material : Gold
  • Product Orientation : Right Angle

Packaging Features


  • Packaging Method : Carton
  • Packaging Quantity : 500

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Housing
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Backplane Connector Housings - A114256-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A114256-ND
Backplane Connector Housings A114256-ND
1 (Power) Position Housing for Female Sockets Connector Gray Through Hole Hard Metric

1 (Power) Position Housing for Female Sockets Connector Gray Through Hole Hard Metric

Buy Now Datasheet
Board to Board & Mezzanine Connectors - 646273-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
646273-1
Board to Board & Mezzanine Connectors 646273-1
2MM HM REC PWR/GRD MODULE

2MM HM REC PWR/GRD MODULE

Buy Now
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
646273-1
Board to Board & Mezzanine Connectors 646273-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
2Mm Hm Rec Pwr/grd Module Amp - Te Connectivity - 77AC0362 - Newark, An Avnet Company
Chicago, IL, United States
2Mm Hm Rec Pwr/grd Module Amp - Te Connectivity
77AC0362
2Mm Hm Rec Pwr/grd Module Amp - Te Connectivity 77AC0362
2MM HM REC PWR/GRD MODULE

2MM HM REC PWR/GRD MODULE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 646273-1 A114256-ND 646273-1 77AC0362
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Housings Board to Board & Mezzanine Connectors 2Mm Hm Rec Pwr/grd Module Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data