TE Connectivity Hard Metric Backplane Connectors 646442-1

Description
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 176 Number of Rows : 8 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 3.3 PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Backplane Module Length (MM) : 48 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 176 Number of Rows : 8 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 3.3 PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Backplane Module Length (MM) : 48 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hard Metric Backplane Connectors - 646442-1 - TE Connectivity
Berwyn, PA, United States
Hard Metric Backplane Connectors
646442-1
Hard Metric Backplane Connectors 646442-1
Configuration Features Backplane Architecture : Mezzanine Number of Columns : 22 Number of Positions : 176 Number of Rows : 8 PCB Mount Orientation : Right Angle Contact Features CompactPCI Designation : None Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ] Contact Type : Socket Contact Underplating Material : Nickel Feedthrough Post Length (MM) : 3.3 PCB Contact Termination Area Plating Material : Tin-Lead Dimensions Backplane Module Length (MM) : 48 Housing Features Centerline (Pitch) : 2 MM  [.078 INCH ] Housing Color : Gray Housing Material : Polyester - GF Industry Standards AdvancedTCA Specified Product : No UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment Type : Multi-Purpose Center Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 10 Product Type Features Backplane Interface Type : 2mm HM Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Assembly Type : PCB Mount Receptacle Sealable : No Signal Characteristics Data Rate (GBS) : ≤1 Termination Features Termination Method to Printed Circuit Board : Through Hole - Press-Fit Usage Conditions Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Mezzanine
  • Number of Columns : 22
  • Number of Positions : 176
  • Number of Rows : 8
  • PCB Mount Orientation : Right Angle

Contact Features


  • CompactPCI Designation : None
  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .76 MICM  [30 MICIN ]
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Feedthrough Post Length (MM) : 3.3
  • PCB Contact Termination Area Plating Material : Tin-Lead

Dimensions


  • Backplane Module Length (MM) : 48

Housing Features


  • Centerline (Pitch) : 2 MM  [.078 INCH ]
  • Housing Color : Gray
  • Housing Material : Polyester - GF

Industry Standards


  • AdvancedTCA Specified Product : No
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment Type : Multi-Purpose Center

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 10

Product Type Features


  • Backplane Interface Type : 2mm HM
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Assembly Type : PCB Mount Receptacle
  • Sealable : No

Signal Characteristics


  • Data Rate (GBS) : ≤1

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Press-Fit

Usage Conditions


  • Operating Temperature Range : -55 - 125 DEGC  [-67 - 257 DEGF ]
Buy Now
Hard Metric, Standard - A115600-ND - DigiKey
Thief River Falls, MN, United States
Hard Metric, Standard
A115600-ND
Hard Metric, Standard A115600-ND
"176 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

"176 Position Receptacle, Female Sockets Connector 0.079"" (2.00mm) Board Edge, Through Hole, Right Angle"

Buy Now Datasheet
Swedesboro, NJ, United States
Board to Board & Mezzanine Connectors
646442-1
Board to Board & Mezzanine Connectors 646442-1
Board to Board & Mezzanine Connectors

Board to Board & Mezzanine Connectors

Buy Now
Backplane Connectors - Hard Metric, Standard - 646442-1 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
646442-1
Backplane Connectors - Hard Metric, Standard 646442-1
CONN RECEPT 176POS 2MM PRESS-FIT

CONN RECEPT 176POS 2MM PRESS-FIT

Supplier's Site Datasheet
Hard Metric Connector, Receptacle 176Pos; Product Range Amp - Te Connectivity - 34B1285 - Newark, An Avnet Company
Chicago, IL, United States
Hard Metric Connector, Receptacle 176Pos; Product Range Amp - Te Connectivity
34B1285
Hard Metric Connector, Receptacle 176Pos; Product Range Amp - Te Connectivity 34B1285
HARD METRIC CONNECTOR, RECEPTACLE 176POS; Product Range:Z-PACK Series; No. of Contacts:176Contacts ; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Size:1.891" RoHS Compliant: No

HARD METRIC CONNECTOR, RECEPTACLE 176POS; Product Range:Z-PACK Series; No. of Contacts:176Contacts; Pitch Spacing:2mm; Gender:Receptacle; Contact Termination Type:Press Fit; No. of Rows:8Rows; Row Pitch:2mm; Size:1.891" RoHS Compliant: No

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 646442-1 A115600-ND 646442-1 646442-1 34B1285
Product Name Hard Metric Backplane Connectors Hard Metric, Standard Board to Board & Mezzanine Connectors Backplane Connectors - Hard Metric, Standard Hard Metric Connector, Receptacle 176Pos; Product Range Amp - Te Connectivity
Connector Type Board to Board Connector Receptacle, Female Sockets Board to Board Connector
Termination Through Hole - Press-Fit Press Fit
Mounting Board Mount Board Edge, Through Hole, Right Angle
Current Rating 1.5 amps
Unlock Full Specs
to access all available technical data