"Connector Header Through Hole, Right Angle 7 position 0.100"" (2.54mm)"
07P MTA100 HDR ASY POL,RET BND ROHS COMPLIANT: YES
CONN HEADER R/A 7POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 644877-7-ND | 18H9826 | 644877-7 |
| Product Name | Headers, Male Pins | 07P Mta100 Hdr Asy Pol,ret Bnd Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Voltage Rating | 250 volts | 250 volts |