"2 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"
2 Pos Wire-to-Board Power Connector, 12A, 600V, Tin, Through Hole Product overview: 643412-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-643412-1 can be used for catalog matching and distributor lookup.
PLUG & SOCKET CONNECTOR, HEADER, 2 POSITION, 6.35MM; Connector Systems:Wire-to-Boar
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A25262-ND | 316-643412-1 | 52F3388 |
| Product Name | Headers, Receptacles, Female Sockets | Through-Hole 12A 600V Electronic Connector | Plug & Socket Connector, Header, 2 Position, 6.35Mm; Connector Systems Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | ||
| Number of Contacts | 2 # |