TE Connectivity Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 643415-1

Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334307-643415-1 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Bulk Number of Positions: 4 Features: Board Guide Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-2 Standard Package: 100 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.580" (14.73mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 643415-1-ND,A25315,- 643415-1-SI Base Product Number: 643415 RoHS Status: Not applicable
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334307-643415-1 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Bulk Number of Positions: 4 Features: Board Guide Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-2 Standard Package: 100 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.580" (14.73mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 643415-1-ND,A25315,- 643415-1-SI Base Product Number: 643415 RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1334307-643415-1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1334307-643415-1
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1334307-643415-1
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334307-643415-1 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Receptacles, Female Sockets Packaging: Bulk Number of Positions: 4 Features: Board Guide Connector Type: Header Contact Type: Female Socket Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Contact Material: Phosphor Bronze Material Flammability Rating: UL94 V-2 Standard Package: 100 Mounting: Through Hole Insulation Material: Polyamide (PA), Nylon Style: Board to Cable/Wire Pitch - Mating: 0.250" (6.35mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Natural Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.580" (14.73mm) Contact Shape: Circular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 82 MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 643415-1-ND,A25315,- 643415-1-SI Base Product Number: 643415 RoHS Status: Not applicable

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334307-643415-1
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Receptacles, Female Sockets
Packaging: Bulk
Number of Positions: 4
Features: Board Guide
Connector Type: Header
Contact Type: Female Socket
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Contact Material: Phosphor Bronze
Material Flammability Rating: UL94 V-2
Standard Package: 100
Mounting: Through Hole
Insulation Material: Polyamide (PA), Nylon
Style: Board to Cable/Wire
Pitch - Mating: 0.250" (6.35mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Natural
Contact Length - Post: 0.155" (3.94mm)
Insulation Height: 0.580" (14.73mm)
Contact Shape: Circular
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 82
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 643415-1-ND,A25315,-643415-1-SI
Base Product Number: 643415
RoHS Status: Not applicable

Buy Now Datasheet
Singapore, Singapore
12A 600V Electronic Connector
316-643415-1
12A 600V Electronic Connector 316-643415-1
4 Pos Power Connector, 12A, 600V, Wire-to-Board, Receptacle, Tin Product overview: 643415-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-643415-1 can be used for catalog matching and distributor lookup.

4 Pos Power Connector, 12A, 600V, Wire-to-Board, Receptacle, Tin Product overview: 643415-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12A, 600V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 12A, 600V, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-643415-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Receptacles, Female Sockets - A25315-ND - DigiKey
Thief River Falls, MN, United States
Headers, Receptacles, Female Sockets
A25315-ND
Headers, Receptacles, Female Sockets A25315-ND
"4 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

"4 Position Header Connector 0.250"" (6.35mm) Through Hole Tin"

Buy Now Datasheet
04P Umnl Hdr Assy Pol Rohs Compliant Amp - Te Connectivity - 17C6827 - Newark, An Avnet Company
Chicago, IL, United States
04P Umnl Hdr Assy Pol Rohs Compliant Amp - Te Connectivity
17C6827
04P Umnl Hdr Assy Pol Rohs Compliant Amp - Te Connectivity 17C6827
04P UMNL HDR ASSY POL ROHS COMPLIANT: YES

04P UMNL HDR ASSY POL ROHS COMPLIANT: YES

Supplier's Site
CONN HEADER 4POS VERT .250 TIN - 792-643415-1 - Utmel Electronic Limited
Hong Kong, China
CONN HEADER 4POS VERT .250 TIN
792-643415-1
CONN HEADER 4POS VERT .250 TIN 792-643415-1
CONN HEADER 4POS VERT .250 TIN

CONN HEADER 4POS VERT .250 TIN

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1334307-643415-1 316-643415-1 A25315-ND 17C6827 792-643415-1
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 12A 600V Electronic Connector Headers, Receptacles, Female Sockets 04P Umnl Hdr Assy Pol Rohs Compliant Amp - Te Connectivity CONN HEADER 4POS VERT .250 TIN
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Termination Solder Solder Solder
Mounting Through Hole Through Hole Through Hole
Voltage Rating 600 volts 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 51915-047LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
6+6 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV11205M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Circular Connector Assemblies - 2262-A22057-001-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details