TE Connectivity Automotive Headers 6473418-2

Description
Body Features Connector & Keying Code : 3 Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 26 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 36.5 MM  [1.44 INCH ] Connector Width : 39 MM  [1.53 INCH ] Profile Height from PCB : 24.7 MM  [.972 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 42, 12, 48, 240, 24 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Device, Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : 3 Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 26 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 36.5 MM  [1.44 INCH ] Connector Width : 39 MM  [1.53 INCH ] Profile Height from PCB : 24.7 MM  [.972 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 42, 12, 48, 240, 24 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Device, Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 6473418-2 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
6473418-2
Automotive Headers 6473418-2
Body Features Connector & Keying Code : 3 Primary Product Color : Black Configuration Features Number of Positions : 26 Number of Rows : 4 Number of Sections : 1 Number of Signal Positions : 26 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1 MM  [.039 INCH ] Dimensions Connector Length : 36.5 MM  [1.44 INCH ] Connector Width : 39 MM  [1.53 INCH ] Profile Height from PCB : 24.7 MM  [.972 INCH ] Electrical Characteristics Nominal Voltage Architecture (V) : 42, 12, 48, 240, 24 Operating Voltage (VAC) : 250 Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 3 MM  [.118 INCH ] Industry Standards IP Rating : IPX7 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : No Packaging Features Packaging Method : Tube Packaging Quantity : 17 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Device, Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [257 DEGF ] Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Connector & Keying Code : 3
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 26
  • Number of Rows : 4
  • Number of Sections : 1
  • Number of Signal Positions : 26
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : 1 MM  [.039 INCH ]

Dimensions


  • Connector Length : 36.5 MM  [1.44 INCH ]
  • Connector Width : 39 MM  [1.53 INCH ]
  • Profile Height from PCB : 24.7 MM  [.972 INCH ]

Electrical Characteristics


  • Nominal Voltage Architecture (V) : 42, 12, 48, 240, 24
  • Operating Voltage (VAC) : 250
  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 3 MM  [.118 INCH ]

Industry Standards


  • IP Rating : IPX7

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : No

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 17

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Device, Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Automotive Connectors
6473418-2
Automotive Connectors 6473418-2
Automotive Connectors

Automotive Connectors

Buy Now
Swedesboro, NJ, United States
Automotive Connectors
6473418-2
Automotive Connectors 6473418-2
SUPER SEAL 26POS CAP ASSY V AU

SUPER SEAL 26POS CAP ASSY V AU

Buy Now
Rectangular Connectors - 6473418-2 - 856901-6473418-2 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 6473418-2
856901-6473418-2
Rectangular Connectors - 6473418-2 856901-6473418-2
Manufacturer: TE Connectivity Win Source Part Number: 856901-6473418-2 Series: Superseal Features: Connector Header position Package: Tube Family Name: 6489232 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 357 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks REACH Status: Vendor Undefined HTSUS: 8536.69.4040

Manufacturer: TE Connectivity
Win Source Part Number: 856901-6473418-2
Series: Superseal
Features: Connector Header position
Package: Tube
Family Name: 6489232
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 357
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
316-6473418-2
Electronic Connector 316-6473418-2
26 Pos 4 Row 1.5mm Pitch Shrouded Header RCP, Gold, UL94 V-0 Product overview: 6473418-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6473418-2 can be used for catalog matching and distributor lookup.

26 Pos 4 Row 1.5mm Pitch Shrouded Header RCP, Gold, UL94 V-0 Product overview: 6473418-2 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-6473418-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Automotive Conn, Str Hdr, 26Pos, Solder; Product Range Te Connectivity - 70AH9495 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, Str Hdr, 26Pos, Solder; Product Range Te Connectivity
70AH9495
Automotive Conn, Str Hdr, 26Pos, Solder; Product Range Te Connectivity 70AH9495
AUTOMOTIVE CONN, STR HDR, 26POS, SOLDER; Product Range:SUPERSEAL 1.0 Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:26Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:-; Contact Material:-RoHS Compliant: Yes

AUTOMOTIVE CONN, STR HDR, 26POS, SOLDER; Product Range:SUPERSEAL 1.0 Series; Automotive Connector Shell Style:Straight Header; No. of Contacts:26Contacts; Automotive Contact Type:PCB Pin; Connector Body Material:-; Contact Material:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 6473418-2 6473418-2 856901-6473418-2 316-6473418-2 70AH9495
Product Name Automotive Headers Automotive Connectors Rectangular Connectors - 6473418-2 Electronic Connector Automotive Conn, Str Hdr, 26Pos, Solder; Product Range Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Termination Through Hole - Solder Solder
Mounting Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1159-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Automotive Headers - 1-174960-1 - TE Connectivity
Specs
Connector Type Automotive Connector; Wire to Board Connector
Termination Through Hole - Screw
Mounting Board Mount
View Details
5 suppliers
Rectangular Wire & Cable Connectors & Housings - 103688-5 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers